EN
  • EN
  • DE

SN74V273-10GGM

Part No SN74V273-10GGM
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC SYNC FIFO 16KX18 100BGA  /  Synchronous FIFO 288K (16K x 18)(32K x 9) Uni-Directional 100MHz 6.5ns 100-BGA MICROSTAR (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74V
Package Tray
Product Status Obsolete
Memory Size 288K (16K x 18)(32K x 9)
Function Synchronous
Data Rate 100MHz
Access Time 6.5ns
Voltage - Supply 3.15 V ~ 3.45 V
Current - Supply (Max) 35mA
Bus Directional Uni-Directional
Expansion Type Depth, Width
Programmable Flags Support Yes
Retransmit Capability Yes
FWFT Support Yes
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 100-LFBGA
Supplier Device Package 100-BGA MICROSTAR (10x10)
Base Product Number SN74V2
Other Names SN74V273-10GGMR
Standard Package 184
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B2B
HTSUS 8542.39.0001
Win Source Part Number 1258802-SN74V273-10GGM
Ultra Librarian 3D Model Ultra Librarian SN74V273-10GGM CAD Model

Description

The SN74V273-10GGM is a high-performance, octal D-type flip-flop with clear, designed and manufactured by Texas Instruments. This integrated circuit is part of the SN74 family, known for its reliability and versatility in a wide range of digital applications. The SN74V273-10GGM is particularly suitable for systems that require the capture and control of data or for the implementation of state machines due to its ability to latch data inputs.

Key Features:

  • Logic Type: Octal D-type flip-flop with clear
  • Operating Voltage: The device operates at a voltage range typically between 2.7V and 3.6V, making it compatible with low-voltage logic systems.
  • High Speed: With a maximum clock frequency of 10 GHz, the SN74V273-10GGM is designed for high-speed applications, ensuring quick response times and data processing capabilities.
  • Output Drive Capability: The flip-flop can source or sink up to 24mA, providing robust output drive performance.
  • Clear Function: The clear input allows for the synchronous reset of all flip-flops, which is essential for initialization and synchronization tasks within digital circuits.
  • Edge-Triggered: The device captures data on the rising edge of the clock signal, allowing for precise timing control in data capture applications.
  • Low Power Consumption: Designed with power efficiency in mind, the SN74V273-10GGM minimizes power consumption, making it suitable for battery-powered or energy-sensitive designs.
  • Package: The product is available in a VFBGA (Very Fine Pitch Ball Grid Array) package, which is ideal for compact and space-constrained applications.

Applications:

The SN74V273-10GGM is widely used in digital systems where data must be stored temporarily. Its applications include:

  • Data storage and retrieval systems
  • Processors and microcontrollers
  • Communications equipment
  • Industrial control systems
  • Portable electronics

In conclusion, the SN74V273-10GGM from Texas Instruments is a highly reliable and versatile component that meets the needs of modern digital designs requiring speed, efficiency, and precision.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FIFO 4096X18 35NS 32PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO SYNC 256X9 20NS 32-TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO ASYNCH 1KX9 35NS 28DIP
Need more? Email Us
Texas Instruments
IC CLK DUAL FIFO MEMORY 132-QFP
Lowest to $30.8613
IDT, Integrated Device Technology Inc
IC FIFO 1024X36 10NS 256BGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 1024X18 SYNC 15NS 64TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 25NS 28DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 512X9 50NS 32-PLCC
Need more? Email Us
Texas Instruments
16 × 4 ASYNCHRONOUS FIRST-IN, FIRST-OUT MEMORY
Lowest to $5.0268

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess