EN
  • EN
  • DE

SN74V273-15PZA

Part No SN74V273-15PZA
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC SYNC FIFO 16KX18 80QFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 16K x 18/32K x 9 80-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74V
Packaging Tray
Memory Size 288K (16K x 18)(32K x 9)
Function Synchronous
Data Rate 66.7MHz
Access Time 10ns
Operating Supply Voltage 3.15 V ~ 3.45 V
Maximum Supply Current 35mA
Bus Directional Uni-Directional
Expansion Type Depth, Width
Programmable Flags Support Yes
Retransmit Capability Yes
FWFT Support Yes
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 80-LQFP
Manufacturer Package 80-LQFP (14x14)
Win Source Part Number 795160-SN74V273-15PZA
Popularity Medium
Supply and Demand Status Limited
Family Name SN74V273
Introduction Date March 31, 2007
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SN74V273-15PZA CAD Model

Description

The SN74V273-15PZA from Texas Instruments is a high-performance, CMOS logic-level, octal D-type flip-flop integrated circuit. This device is designed to meet the demanding needs of high-speed data storage and transfer systems. It is particularly suitable for applications requiring the capture and storage of multiple data bits simultaneously.

Key Features

  • Logic Type: Octal D-Type Flip-Flop with clear
  • Output Type: Non-Inverted
  • Propagation Delay Time: 15 ns at a maximum, ensuring fast response times for critical applications.
  • Operating Temperature Range: -40°C to 85°C, providing reliable performance under extreme conditions.
  • Supply Voltage: 2.7V to 3.6V, making it compatible with a variety of low-voltage applications.
  • Package / Case: 20-LCC (J-Lead), offering a compact and robust housing for the device.
  • Mounting Type: Surface Mount, for ease of integration into modern PCB designs.
  • RoHS: Compliant with RoHS standards, ensuring environmental friendliness and safety in electronic equipment.

Applications

The SN74V273-15PZA is versatile and can be used in a wide range of applications, including:

  • Data storage systems
  • Communication interfaces
  • Processors and microcontrollers
  • Industrial control systems
  • Networking equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74V273-15PZA is no exception. It is manufactured to the highest standards to ensure consistent performance and longevity. Whether you are designing a new system or upgrading an existing one, this flip-flop provides the reliability and functionality required for today's digital applications.

For detailed specifications, technical documentation, and recommended usage guidelines, please refer to the official Texas Instruments datasheets and product resources.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FIFO 4096X18 25NS 28DIP
Need more? Email Us
Cypress Semiconductor Corp
IC DEEP SYNC FIFO 8KX18 64LQFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 8K x 18 64-Pin TQFP Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO ASYNCH 4KX9 15NS 32PLCC
Lowest to $205.6824
IDT, Integrated Device Technology Inc
IC FIFO SUPERSYNC 10NS 64-TQFP
Need more? Email Us
Cypress Semiconductor Corp
IC DEEP SYN FIFO 32KX18 64TQFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 32K x 18 64-Pin TQFP Tray
Lowest to $279.1254
Texas Instruments
16 × 4 ASYNCHRONOUS FIRST-IN, FIRST-OUT MEMORY
Lowest to $12.0436
IDT, Integrated Device Technology Inc
IC FIFO 4KX9 25NS 32PLCC
Lowest to $31.2813
NXP / Nexperia
IC FIFO REGISTER 64X4 3ST 16SOIC
Lowest to $1.2520
Texas Instruments
IC 512X18 SYNC FIFO MEM 56-SSOP
Lowest to $12.4503

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess