EN
  • EN
  • DE

SN74V273PZAEP

Part No SN74V273PZAEP
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC SYNC FIFO MEM 16KX18 80-LQFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 16K x 18/32K x 9 80-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74V
Packaging Tray
Memory Size 288K (16K x 18)(32K x 9)
Function Synchronous
Data Rate 133MHz
Access Time 5ns
Operating Supply Voltage 3.15 V ~ 3.45 V
Maximum Supply Current 35mA
Bus Directional Uni-Directional
Expansion Type Depth, Width
Programmable Flags Support Yes
Retransmit Capability Yes
FWFT Support Yes
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 80-LQFP
Manufacturer Package 80-LQFP (14x14)
Win Source Part Number 795161-SN74V273PZAEP
Popularity Medium
Supply and Demand Status Limited
Family Name SN74V273
Introduction Date March 31, 2007
ECCN 3A991.b.2.b
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SN74V273PZAEP CAD Model

Description

Product Overview: SN74V273PZAEP from Texas Instruments

The SN74V273PZAEP is a high-performance, octal D-type flip-flop integrated circuit from Texas Instruments, designed to meet the demanding requirements of aerospace, military, and high-reliability applications. This advanced device is part of Texas Instruments' Enhanced Product (EP) portfolio, which means it has been optimized for operation in harsh environments and offers extended temperature ranges.

Each flip-flop in the SN74V273PZAEP has a direct clear input and features edge-triggered D-type inputs, which ensure that the state of the flip-flop changes precisely at the moment the clock signal transitions from low to high. This characteristic makes the device ideal for use in applications requiring precise timing and control, such as in digital signal processing, data storage, and communication systems.

The device is characterized for operation from -55°C to 125°C, which ensures reliable performance under extreme conditions. Its robust design and manufacturing process make it suitable for mission-critical applications where failure is not an option. The SN74V273PZAEP comes in a PowerPAD™ package, which provides enhanced thermal performance and space-saving on the PCB.

With a wide operating voltage range, the SN74V273PZAEP is flexible and can be integrated into various system voltages, ensuring compatibility with both legacy systems and modern high-speed interfaces. The low power consumption of this device is also a key feature, contributing to energy-efficient designs and longer battery life in portable applications.

Key features of the SN74V273PZAEP include:

  • Octal D-type flip-flops with clear
  • Edge-triggered clock inputs
  • Wide operating voltage range
  • Extended temperature range for high-reliability applications
  • Low power consumption for energy efficiency
  • PowerPAD™ package for superior thermal performance

Overall, the SN74V273PZAEP from Texas Instruments is a reliable and versatile choice for designers who require a high-quality octal flip-flop for their high-reliability applications. Its robustness, combined with Texas Instruments' commitment to quality, makes it an excellent choice for systems where performance and durability are paramount.

You May Also Be Interested in

Renesas Electronics America
IC FIFO ASYNCH 4096X18 32PLCC
Lowest to $14.0773
Cypress Semiconductor Corp
IC SYNC FIFO MEM 4KX9 32-PLCC
Lowest to $12.5133
Cypress Semiconductor Corp
FIFO, 16KX9, 15NS, ASYNCHRONOUS / Asynchronous FIFO 16K x 9 Uni-Directional 33.3MHz 15ns 32-PLCC (13.97x11.43)
Need more? Email Us
Renesas Electronics America
IC FIFO 2048X18 7-5NS 80QFP / Synchronous FIFO 36K (2K x 18)(4K x 9) 133.3MHz 5ns 80-TQFP (14x14)
Lowest to $72.0644
Texas Instruments
16 x 4 Synchronous FIFO Memory with 3-State Outputs 16-CDIP -55 to 125
Need more? Email Us
Cypress Semiconductor Corp
IC FIFO SYNC 2KX18 15NS 32TQFP
Lowest to $0.4672
Rochester Electronics
FIFO, 4KX9, 10NS, SYNCHRONOUS
Need more? Email Us
Rochester Electronics
FIFO, 1KX9, 20NS, ASYNCHRONOUS
Lowest to $0.2247
Renesas Electronics America
IC Fifo Sync II 3.3V 80-TQFP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess