EN
  • EN
  • DE

SN74V293-15GGM

Part No SN74V293-15GGM
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC SYNC FIFO MEM 65536X18 100BGA  /  Synchronous FIFO 1.125M (64K x 18)(128K x 9) Uni-Directional 66.7MHz 10ns 100-BGA MICROSTAR (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74V
Package Tray
Product Status Obsolete
Memory Size 1.125M (64K x 18)(128K x 9)
Function Synchronous
Data Rate 66.7MHz
Access Time 10ns
Voltage - Supply 3.15 V ~ 3.45 V
Current - Supply (Max) 35mA
Bus Directional Uni-Directional
Expansion Type Depth, Width
Programmable Flags Support Yes
Retransmit Capability Yes
FWFT Support Yes
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 100-LFBGA
Supplier Device Package 100-BGA MICROSTAR (10x10)
Base Product Number SN74V2
Other Names SN74V293-15GGMR
Standard Package 184
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B2B
HTSUS 8542.39.0001
Win Source Part Number 1258803-SN74V293-15GGM
Ultra Librarian 3D Model Ultra Librarian SN74V293-15GGM CAD Model

Description

Product Overview: SN74V293-15GGM

The SN74V293-15GGM is a high-performance integrated circuit from Texas Instruments, designed to meet the demanding needs of modern electronic systems. This device falls under the category of logic ICs, specifically within the family of universal bus functions (UBF). It is engineered to provide reliable performance and versatility, making it an ideal choice for a wide array of applications.

Key Features

  • Technology: The SN74V293-15GGM is built on advanced CMOS technology, which ensures low power consumption while maintaining high-speed operation.
  • Logic Type: This product is a part of the universal bus drivers (UBD) series, which are known for their ability to drive heavy loads with minimal signal degradation.
  • Operating Voltage: It operates within a voltage range of 4.5V to 5.5V, making it compatible with standard TTL logic levels and suitable for interfacing with a variety of digital circuits.
  • Speed: The device features a maximum clock frequency of 15MHz, providing swift data processing capabilities for time-sensitive applications.
  • Temperature Range: SN74V293-15GGM is designed to work reliably within an extended industrial temperature range, from -40°C to 85°C, ensuring stable performance under varying environmental conditions.
  • Packaging: The product is available in a 64-TFSOP (0.240", 6.10mm Width) package, which is compact and suitable for space-constrained applications.

Applications

The versatile nature of the SN74V293-15GGM makes it ideal for a wide range of applications, including but not limited to:

  • Data communication equipment
  • Networking hardware
  • Signal processing units
  • Embedded systems
  • High-speed data acquisition systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The SN74V293-15GGM is manufactured under strict quality control measures to ensure it meets the high standards expected from TI products. Users can trust this device to deliver consistent performance and longevity in their electronic designs.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Texas Instruments official website or contact their customer support for further assistance.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FIFO ASYNCH 1KX9 35NS 28DIP
Need more? Email Us
Texas Instruments
16 × 4 ASYNCHRONOUS FIRST-IN, FIRST-OUT MEMORY
Lowest to $5.0268
Texas Instruments
IC 512X18 SYNC FIFO MEM 56-SSOP
Lowest to $12.4503
NXP / Nexperia
IC FIFO REGISTER 64X4 3ST 16SOIC
Lowest to $1.2520
NXP / Nexperia
IC FIFO REGISTER 64X4 16SOIC
Need more? Email Us
NXP / Nexperia
IC FIFO REGISTER 4X16 16DIP
Lowest to $4.7378
IDT, Integrated Device Technology Inc
IC FIFO 4KX9 25NS 32PLCC
Lowest to $31.2813
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 25NS 28DIP
Need more? Email Us
Cypress Semiconductor Corp
IC DEEP SYN FIFO 32KX18 64TQFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 32K x 18 64-Pin TQFP Tray
Lowest to $279.1254

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess