EN
  • EN
  • DE

SN74V3670-10PEU

Part No SN74V3670-10PEU
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC 8192X36 FIFO MEMORY 128LQFP  /  Synchronous FIFO 288K (8K x 36) Uni-Directional 100MHz 6.5ns 128-LQFP (20x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74V
Product Status Obsolete
Memory Size 288K (8K x 36)
Function Synchronous
Data Rate 100MHz
Access Time 6.5ns
Voltage - Supply 3.15 V ~ 3.45 V
Current - Supply (Max) 40mA
Bus Directional Uni-Directional
Expansion Type Depth, Width
Programmable Flags Support Yes
Retransmit Capability Yes
FWFT Support Yes
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 128-LQFP
Supplier Device Package 128-LQFP (20x14)
Base Product Number SN74V3
Other Names 2156-SN74V3670-10PEU-TI,TEXTISSN74V3670-10PEU,SN74V3670-10PEUR
Standard Package 72
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258814-SN74V3670-10PEU
Ultra Librarian 3D Model Ultra Librarian SN74V3670-10PEU CAD Model

Description

The SN74V3670-10PEU is a state-of-the-art integrated circuit from Texas Instruments, renowned for its high-performance and reliability. This particular chip is part of the SN74 family, which is known for its exceptional logic and memory interface capabilities. The SN74V3670-10PEU is designed to cater to a wide range of applications, particularly in the fields of computing, networking, and telecommunications.

At its core, the SN74V3670-10PEU is a Scan Test Device with Octal Bus Transceivers. It features a bidirectional octal bus transceiver and a scan test device with IEEE Std 1149.1 (JTAG) test access port. This unique combination allows for both high-speed data transfer across octal data paths and advanced testing capabilities through the JTAG interface.

The device operates with a voltage range that is compatible with many industry standards, which ensures that it can be integrated into various system designs without the need for additional components to manage power levels. Its robust design also includes ESD (Electrostatic Discharge) protection, which safeguards the chip against unexpected electrical spikes that could otherwise damage the internal circuitry.

The SN74V3670-10PEU is available in a 160-pin plastic quad flat pack (PQFP) package, which is ideal for surface-mount technology (SMT) and offers a compact footprint for space-constrained applications. The package is designed for optimal heat dissipation, ensuring stable performance even under high load conditions.

Texas Instruments provides comprehensive technical support for the SN74V3670-10PEU, including detailed datasheets, application notes, and design resources. This ensures that engineers can fully leverage the capabilities of the device in their designs and troubleshoot any issues with confidence.

In summary, the SN74V3670-10PEU is a versatile and powerful component that is well-suited for sophisticated digital systems requiring high-speed data transfer and robust testing features. Its compatibility with industry standards, coupled with Texas Instruments' commitment to quality, makes it a reliable choice for designers looking to enhance their electronic products.

You May Also Be Interested in

Renesas Electronics America
FIFO, 256X9, 15ns, Asynchronous, CMOS, PQCC32
Need more? Email Us
Cypress Semiconductor Corp
CY7425-30JI / FIFO
Need more? Email Us
Renesas Electronics America
IC Fifo 4096X18 12NS 32PLCC
Need more? Email Us
Renesas Electronics America
IC FIFO SS 65536X18 10NS 64STQFP / Synchronous FIFO 1.125M (64K x 18) Uni-Directional 100MHz 6.5ns 64-TQFP (10x10)
Need more? Email Us
Cypress Semiconductor Corp
FIFO, 8KX9, 40NS, ASYNCHRONOUS / Asynchronous FIFO 8K x 9 Uni-Directional 20MHz 40ns 32-PLCC (13.97x11.43)
Need more? Email Us
Renesas Electronics America
IC FIFO 4096X36 15NS 256BGA / Synchronous FIFO 144K (2K x 72) Uni-Directional 66.7MHz 10ns 256-PBGA (17x17)
Need more? Email Us
Cypress Semiconductor Corp
FIFO, 16KX9, 15NS, ASYNCHRONOUS / Asynchronous FIFO 16K x 9 Uni-Directional 33.3MHz 15ns 32-PLCC (13.97x11.43)
Need more? Email Us
Renesas Electronics America
IC MEM FIFO 16K X 9 ASYNC 32LCC / Asynchronous FIFO 144K (16K x 9) Uni-Directional 33.3MHz 20ns 32-LCC (11.43x13.97)
Need more? Email Us
Renesas Electronics America
IC SYNC FIFO 1KX9 25NS 32-PLCC / Synchronous FIFO 9K (1K x 9) Uni-Directional 40MHz 15ns 32-PLCC (14x11.46)
Lowest to $10.9494

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.2841 $98.5682
3+ $40.4383 $121.3149
4+ $39.1746 $156.6984
6+ $37.9109 $227.4654
7+ $36.6472 $256.5304
10+ $32.8561 $328.5610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 607 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess