Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Drivers/Receivers 2/0
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 130315-SN75121NSR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN75121NSR CAD Model

Description

Product Description: Texas Instruments SN75121NSR

The SN75121NSR from Texas Instruments is a high-performance, dual-line driver designed to cater to the needs of digital systems. It is a robust and reliable component that can be used in a variety of applications, including but not limited to, telecommunications, data communications, and industrial equipment.

Key Features

  • High-Speed Operation: The SN75121NSR is designed for high-speed operation, making it a perfect choice for systems that require quick data transmission.
  • Robust Design: The product is built to withstand harsh conditions, ensuring consistent performance even in challenging environments.
  • Low Power Consumption: This dual-line driver is engineered to consume minimal power, making it an energy-efficient choice for your digital systems.

Technical Specifications

The SN75121NSR operates over a wide supply-voltage range of 4.75 V to 5.25 V. It has a typical propagation delay time of 10 ns, and a maximum of 20 ns. The output current of this device is ±10 mA, and it has a maximum power dissipation of 725 mW. It comes in a 16-pin SOIC package.

Applications

The SN75121NSR is suitable for a variety of applications, including:

  • Telecommunications: It can be used in telecommunication systems for transmitting data at high speeds.
  • Data Communications: It is ideal for data communication systems due to its high-speed operation and robust design.
  • Industrial Equipment: Its ability to operate in harsh conditions makes it suitable for use in industrial equipment.

In conclusion, the SN75121NSR from Texas Instruments is a high-performance, robust, and reliable dual-line driver that is designed to meet the needs of your high-speed digital systems. Its low power consumption and wide operating range make it an ideal choice for a variety of applications.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER 4/0 16TSSOP
Need more? Email Us
ECAD model for MAX3043CUE+
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC
Need more? Email Us
ECAD model for ISL3179EFBZ-T7A
Renesas Electronics America
IC TRANSCEIVER FULL 1/1 10MSOP
Need more? Email Us
ECAD model for ISL32430EIUZ-T7A
Microchip Technology
IC TRANSCEIVER FULL 1/1 48SSOP
Lowest to $8.2106
ECAD model for KSZ8721SL-TR
Texas Instruments
IC TRANSCEIVER 2/0 8SOIC
Need more? Email Us
ECAD model for SN75LVDS9638D
Intersil
IC TRANSCEIVER FULL 2/0 24QFN
Need more? Email Us
ECAD model for ISL1535IRZ
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 8MSOP
Need more? Email Us
ECAD model for ADM1490EBRMZ-REEL7
Microchip Technology
IC TRANSCEIVER HALF 1/1 8DFN
Need more? Email Us
ECAD model for MCP2021AT-330E/MD
Intersil
IC TRANSCEIVER FULL 2/2 20PDIP
Need more? Email Us
ECAD model for ICL3225ECPZ

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention