EN
  • EN
  • DE

CM1443-08CP

Part No CM1443-08CP
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description 8-Channel EMI Filter Array with ESD Protection
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 8
Center / Cutoff Frequency 220MHz (Cutoff)
Attenuation Value 30dB @ 800MHz ~ 6GHz
Resistance - Channel (Ohms) 100
Values R = 100 Ohms, C = 8.5pF
ESD Protection Yes
Operating Temperature Range -40°C ~ 85°C
Applications Data Lines for Mobile Devices
Mounting SMD
Package 20-WFBGA, WLCSP
Size 0.124" L x 0.041" W (3.16mm x 1.05mm)
Height 0.027" (0.69mm)
Win Source Part Number 1162011-CM1443-08CP
Manufacturer Homepage www.onsemi.com
Family Name CM1443-08CP
Introduction Date October 10, 2001
ECCN EAR99
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CM1443-08CP CAD Model

Description

ON Semiconductor CM1443-08CP EMI Filtering and Signal Conditioning Device

The ON Semiconductor CM1443-08CP is a cutting-edge EMI (Electromagnetic Interference) filtering and signal conditioning component that provides robust protection for electronic devices. Designed to safeguard sensitive circuitry from unwanted noise and signal interference, this compact solution is ideal for a wide range of applications, including mobile phones, digital cameras, and other portable electronic devices.

This highly efficient device features an array of eight channels of low-pass filter arrays, which are integral in reducing EMI to maintain signal integrity and ensure the optimal performance of high-speed interfaces. The CM1443-08CP is specifically engineered to attenuate unwanted high-frequency noise while allowing the desired signals to pass through with minimal insertion loss.

One of the key benefits of the CM1443-08CP is its ability to provide ESD (Electrostatic Discharge) protection to IEC61000-4-2 Level 4 standards. This ensures that the electronic components it protects are shielded from the potentially damaging effects of electrostatic discharge, which can be critical in preserving the longevity and reliability of consumer electronics and communication devices.

The CM1443-08CP is constructed using a proprietary technology that results in a device with a low clamping voltage and low capacitance, making it highly suitable for protecting high-speed data lines without compromising signal quality. The device's small package design, the UDFN-16, is space-saving and allows for easy integration into PCB designs with limited real estate.

Additionally, the CM1443-08CP is characterized by its low operating and bypass resistance, which contributes to its low power consumption — a vital feature for battery-powered devices. Its operating temperature range from -40°C to +85°C ensures reliable performance across various environmental conditions.

Overall, the ON Semiconductor CM1443-08CP is an exemplary choice for designers looking to enhance EMI filtering and signal conditioning in their electronic products. With its advanced protection capabilities, compact form factor, and reliable performance, it stands out as a valuable component in the modern electronics industry.

You May Also Be Interested in

AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4412 $59.5620
320+ $0.3621 $115.8720
495+ $0.3508 $173.6460
685+ $0.3395 $232.5575
880+ $0.3282 $288.8160
1,180+ $0.2942 $347.1560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess