EN
  • EN
  • DE

MAX17109ETJ

Part No MAX17109ETJ
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702077-MAX17109ETJ
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX17109ETJ CAD Model

Description

The MAX17109ETJ from Maxim Integrated is a versatile and efficient power-management integrated circuit (PMIC) designed to cater to the demanding needs of modern electronic devices. This high-performance component is engineered to deliver precise power regulation, ensuring optimal performance and longevity of the devices it powers.

Key Features

  • Multiple Output Voltages: The MAX17109ETJ is capable of providing various output voltages, making it suitable for a broad range of applications, including TFT LCD panels.
  • High Efficiency: This PMIC is designed for high efficiency, which helps in reducing power consumption and heat generation, thereby extending battery life in portable devices.
  • Integrated Boost Converter: It includes an integrated boost converter with a 6-channel output, ensuring a compact solution for driving the source and gate voltages in TFT panels.
  • Programmable Sequencing: The device offers programmable sequencing control, allowing designers to tailor the power-up and power-down sequences to specific requirements.
  • Thermal Protection: With built-in thermal protection features, the MAX17109ETJ safeguards itself and the application from overheating, enhancing system reliability.

Applications

The MAX17109ETJ is particularly well-suited for powering TFT LCD displays used in a variety of devices such as:

  • Notebooks and Tablet PCs
  • Monitors and TVs
  • Portable Media Players
  • Automotive Displays

Technical Specifications

With an operating temperature range from -40°C to +85°C and packaged in a compact 40-pin TQFN (6mm x 6mm), the MAX17109ETJ offers a space-saving solution without compromising on performance. Its electrical characteristics include a wide input voltage range, fast transient response, and low quiescent current.

Conclusion

The MAX17109ETJ by Maxim Integrated stands out as a reliable and efficient PMIC, perfect for designers looking to optimize power management in their applications. Its integrated features and robust protection mechanisms make it a smart choice for powering next-generation electronic devices.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $2.0973
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess