Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952332-Athlon_MP_1900+
Series *
Ultra Librarian 3D Model Ultra Librarian Athlon_MP_1900+ CAD Model

Description

The AMD Athlon MP 1900+ is a server/workstation processor designed by Advanced Micro Devices (AMD). It's part of the Athlon MP series, which was specifically created to provide reliable performance in multi-processor environments. This processor is suitable for tasks that demand stability and concurrent processing capabilities.

Applications

  • Entry-level Servers: Used in servers where cost-effectiveness is a priority and the workload isn't extremely demanding.
  • Workstations: Deployed in workstations for tasks like software development, CAD, and content creation.
  • Small Business Servers: Suitable for file and print servers, as well as basic application servers.
  • Testing and Development Environments: Used for creating test servers or development platforms.

Features

  • SMP Support: Designed for Symmetric Multi-Processing, allowing multiple processors to work together on the same tasks.
  • Enhanced L1 and L2 Cache: Features larger cache sizes to improve data access speeds and reduce latency.
  • High Clock Speed: Operates at a reasonable clock speed for enhanced performance in single-threaded applications.
  • DDR Memory Support: Compatible with DDR memory, offering good memory bandwidth for its time.
  • Enhanced Thermal Management: Includes features to help manage heat dissipation and maintain stability.

Benefits

  • Increased Productivity: Supports multiple processors, allowing for faster task completion and improved system responsiveness.
  • Improved Reliability: Built with server-grade components to ensure stability and longevity in demanding environments.
  • Enhanced Multitasking: Can efficiently handle multiple applications and processes simultaneously.
  • Cost-Effective Solution: Provides a reasonable level of performance for the cost, making it a good choice for budget-conscious users.
  • Easier System Management: Offers features that simplify system monitoring and management in a server environment.

Additional Details

The Athlon MP 1900+ typically operates at a clock speed around 1.6 GHz and features a 266 MHz front-side bus. It supports DDR SDRAM and is based on the Palomino core. It's crucial to pair this processor with a motherboard specifically designed for multi-processor configurations, usually featuring dual Socket A slots. Given its age, the Athlon MP 1900+ would primarily be used in legacy systems or for specific niche applications where backwards compatibility is critical. Finding compatible components, like motherboards and memory, might require searching for used or refurbished parts. The processor has a TDP (Thermal Design Power) rating that requires an adequate cooling solution, especially in multi-processor configurations.

You May Also Be Interested in

Zilog
ENHANCED Z180 MICROPROCESSOR | IC MPU Z180 33MHZ 80QFP
Need more? Email Us
ECAD model for Z8S18033FSC
NXP / Nexperia
IC MPU QORIQ P4 1.5GHZ 1295BGA
Need more? Email Us
ECAD model for P4080NXN1MMB
NXP / Nexperia
IC MCU 32BIT 64KB FLASH 48LQFP / ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Need more? Email Us
ECAD model for LPC11U66JBD48E
Freescale Semiconductor - NXP
IC MPU MPC8XX 66MHZ 357BGA
Lowest to $78.1062
ECAD model for MPC885ZP66
NXP / Nexperia
IC MPU MPC83XX 400MHZ PBGA689
Lowest to $96.2866
ECAD model for MPC8377VRAGDA
Freescale Semiconductor - NXP
IC MPU MPC83XX 400MHZ 740TBGA
Lowest to $1,921.9201
ECAD model for MPC8358EVVAGDGA
Intel
80386- MICROPROCESSOR, X86 ARCH / Microprocessor IC *
Need more? Email Us
ECAD model for NG80386SXLP20
Freescale Semiconductor - NXP
MICROPROCESSOR, 32-BIT, MC68000 / Microprocessor IC *
Need more? Email Us
ECAD model for MC68EC000FU16
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA / ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz ROMless 256-LBGA (17x17)
Need more? Email Us
ECAD model for LPC43S70FET256E

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention