The MAX810L-4.63 is a precision, compact, and highly reliable microprocessor (µP) supervisory circuit designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This device is engineered to monitor power supplies in digital systems, ensuring that the microprocessor is reset to a known state during power-up, power-down, or brown-out conditions. Its main function is to provide a robust reset signal to the µP during these events.
Key Features
- Precision Voltage Monitoring: The MAX810L-4.63 monitors the system voltage with a precision threshold of 4.63V, suitable for 5V-powered circuits.
- Low Power Consumption: This device is designed for low power consumption, making it ideal for power-sensitive applications.
- Manual Reset Input: A manual reset input is provided, allowing for a system reset to be initiated by external hardware or software.
- Reset Timeout: It features an active-low reset output with a fixed timeout period that ensures the µP is held in the reset state long enough to stabilize.
- Temperature Range: The MAX810L-4.63 operates over a wide temperature range, accommodating various environmental conditions.
- Compact Package: The device is available in a small, 3-pin SOT-23 package, saving valuable board space in space-constrained applications.
Applications
The MAX810L-4.63 is versatile and can be used in a variety of applications, including:
- Computers and Controllers
- Embedded Systems
- Portable/Battery-Powered Equipment
- Intelligent Instruments
- Automotive Systems
Reliability and Support
Maxim Integrated is committed to providing reliable, high-quality products. The MAX810L-4.63 is no exception, offering robust performance for critical system monitoring. Additionally, Maxim provides comprehensive technical support and resources to help integrate the MAX810L-4.63 into your design.