Products specifications Report Issue?

Package Bulk
Product Status Active
Mounting Type Requires Holder
Fuse Type Cartridge, Ceramic
Current Rating (Amps) 450 A
Voltage Rating - AC 600 V
Response Time Slow Blow
Package / Case Cylindrical, Blade Terminals
Breaking Capacity @ Rated Voltage 10kA
Approval Agency CSA
Size / Dimension 2.880\
Ultra Librarian 3D Model Ultra Librarian CDS450 CAD Model

Description

NULL

You May Also Be Interested in

Multicomp
Fuse 3.15A 250VAC Slow Blow 2-Pin Through Hole
Need more? Email Us
ECAD model for MCMET 3.15A 250V
Littelfuse Inc.
FUSE GLASS 2.5A 32VAC/VDC 7AG / Fuse 2.5A 32V Holder Cartridge 6.35 X 22.23mm Glass Bulk Automotive
Need more? Email Us
ECAD model for 0AGW02.5V
Eaton Bussmann
FUSE CERM 5A 250VAC 125VDC 3AB
Need more? Email Us
ECAD model for BK/ABC-5-R
Schurter Inc.
FUSE BOARD MOUNT 5A 250VAC RAD / Fuse Subminiature Fast Acting 5A 250V Radial 11.5 X 5mm Thermoplastic Bag cULus
Need more? Email Us
ECAD model for 7100.1022.13
Schurter Inc.
Surface Mount Fuse, 7.4 x 3.1 mm, Time-Lag T, 125 VAC, 125 VDC | FUSE BRD MNT 4A 125VAC/VDC 2SMD
Lowest to $0.9575
ECAD model for 3404.0120.24
Eaton Bussmann
FUSE .080 GREEN BARRIER SMD TR / Fuse Fast Acting 0.08A 250V Holder Cartridge 3 X 8.4mm Ceramic T/R cULus
Need more? Email Us
ECAD model for C308F80MA-TR
Eaton Bussmann
FUSE CERM 25A 250VAC 125VDC 3AB / Fuse Miniature Fast Acting 25A 250V Holder Cartridge 6.35 X 31.75mm Ceramic Carton CSA/UL
Need more? Email Us
ECAD model for BK/ABC-25-R
Littelfuse Inc.
FUSE BOARD MOUNT 80A 75VDC
Lowest to $6.4207
ECAD model for 0881080.UR
Littelfuse Inc.
FUSE CERAMIC 8A 650VDC SMD / Fuse Miniature 8A 650V Holder Cartridge 6.3 X 32mm Ceramic
Need more? Email Us
ECAD model for 0507008.MXP

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention