EN
  • EN
  • DE

SN75185DBRG4

Part No SN75185DBRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description MULTIPLE RS-232 DRIVERS AND RECEIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1256171-SN75185DBRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN75185DBRG4 CAD Model

Description

The SN75185DBRG4 is a high-quality, versatile integrated circuit designed and manufactured by Texas Instruments, a renowned leader in the semiconductor industry. This particular product is part of the interface - drivers, receivers, transceivers category and is primarily used in communication and networking applications.

Key Features

  • Multiple Drivers and Receivers: The SN75185DBRG4 includes three drivers and five receivers, making it a comprehensive solution for serial communication.
  • Compatibility: It is compatible with the industry-standard RS-232 protocol and V.28 standards, ensuring seamless integration with existing systems and devices.
  • Wide Supply Voltage Range: The device operates over a supply voltage range of 4.5V to 5.5V, providing flexibility for various power supply requirements.
  • High Data Rate: With a data rate capability of up to 20 kbps, it is suitable for moderate-speed data transfer applications.
  • Low Power Consumption: Designed for efficiency, the SN75185DBRG4 features a low-power shutdown mode, reducing power usage when inactive.
  • Thermal Protection: It includes built-in thermal shutdown protection to safeguard the device from overheating, enhancing its reliability and lifespan.

Applications

The SN75185DBRG4 is an ideal component for a wide range of applications that require reliable data transmission. Common uses include:

  • Industrial control systems
  • Point of sale terminals
  • Telecommunications equipment
  • Data acquisition systems
  • Computer serial ports

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet rigorous industry standards. The SN75185DBRG4 is no exception, with its robust design and construction ensuring consistent performance and durability. Customers can trust in the reliability of Texas Instruments' components for their critical communication needs.

Product Packaging

The SN75185DBRG4 comes in a 20-SSOP (DB) package type, which is a small-outline package that is both space-saving and suitable for automated assembly processes. This packaging makes the device a great choice for compact and high-density electronic designs.

You May Also Be Interested in

Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8365
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.1958
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.0295

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess