EN
  • EN
  • DE

SN75189ANSE4

Part No SN75189ANSE4
Manufacturer Texas Instruments
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOIC
RoHS Non-Compliant
Win Source Part Number 1184866-SN75189ANSE4
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN75189ANSE4 CAD Model

Description

Product Overview: SN75189ANSE4 by Texas Instruments

The SN75189ANSE4 is a robust, high-performance quadruple line receiver designed by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is engineered to satisfy the stringent requirements of serial communications systems, particularly those that need to maintain integrity in challenging electrical environments.

Key Features

  • Multiple Receivers: The device contains four independent line receivers, each capable of handling balanced or unbalanced digital data transmission.
  • Compatibility: It is designed to be compatible with the industry-standard 75189 specification, ensuring ease of integration into existing designs.
  • Versatile Power Supply: The SN75189ANSE4 operates over a wide range of power supply voltages, from 4.75V to 5.25V, making it suitable for various applications.
  • Integrated Features: It includes features such as input hysteresis for improved noise immunity and input sensitivity control via an external resistor.
  • Temperature Range: The device is operational over a broad temperature range, typically from 0°C to 70°C, ensuring reliability across different working conditions.

Applications

The SN75189ANSE4 is ideally suited for a diverse array of applications that require reliable data reception. This includes, but is not limited to:

  • Telecommunications systems
  • Serial data communication
  • Industrial control equipment
  • Data acquisition systems
  • Networking equipment

Quality and Reliability

Texas Instruments is renowned for their commitment to quality, and the SN75189ANSE4 is no exception. It is built to meet or exceed industry standards for performance and reliability, ensuring that it can withstand the rigors of real-world applications. The device is also RoHS compliant, adhering to current environmental standards.

Conclusion

With its combination of features, the SN75189ANSE4 from Texas Instruments represents a reliable solution for designers looking to implement line receivers in their digital communication systems. Its robust design, compatibility with standard specifications, and Texas Instruments' reputation for quality make it a smart choice for a wide range of serial communication applications.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.7702 $56.3106
7+ $15.4012 $107.8084
11+ $14.9200 $164.1200
14+ $14.4387 $202.1418
18+ $13.9574 $251.2332
24+ $12.5135 $300.3240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,304 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess