EN
  • EN
  • DE

SN75450BN

Part No SN75450BN
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 335569-SN75450BN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN75450BN CAD Model

Description

Texas Instruments SN75450BN Dual Peripheral Driver

Texas Instruments SN75450BN Image

The SN75450BN from Texas Instruments is a versatile dual peripheral driver that has been designed to cater to a wide range of applications, including but not limited to, driving printers, relays, and hammer solenoids. This integrated circuit comes in a 16-pin plastic DIP package, offering a compact solution for system designers.

The SN75450BN is part of the SN754xx series of peripheral drivers, which are known for their reliability and robustness. This particular model features two high-current peripheral drivers, each capable of sourcing up to 150 mA. The device can handle voltages of up to 30V, providing the flexibility needed for various voltage requirements within circuits.

One of the key advantages of the SN75450BN is its TTL compatibility. This ensures that the device can be easily integrated into TTL logic systems without requiring additional interfacing hardware. Furthermore, the driver is equipped with clamp diodes for switching inductive loads, which helps to protect the device from voltage spikes and enhances its longevity.

The SN75450BN is characterized by its high noise immunity and low power consumption, making it an ideal choice for power-sensitive applications. Its dual-in-line package ensures ease of installation on standard PCB layouts, while its industry-standard pinout facilitates easy replacement or upgrades to existing systems.

As with all Texas Instruments products, the SN75450BN is manufactured to high standards, ensuring consistent performance and quality. It is suitable for use in commercial, industrial, and military applications, reflecting its adaptability and durability in challenging environments.

Whether you're developing new hardware or maintaining existing systems, the Texas Instruments SN75450BN provides a reliable and efficient solution for driving peripheral devices. Its combination of power handling, ease of integration, and protective features make it a go-to choice for engineers and designers across various industries.

Specifications:

  • Output Current: 150 mA per channel
  • Output Voltage: 30V maximum
  • Package: 16-pin plastic DIP
  • Clamp Diodes: Included for inductive load handling
  • Logic Compatibility: TTL

Available for purchase at authorized distributors and directly from .

You May Also Be Interested in

Samsung
Need more? Email Us
Texas Instruments
Need more? Email Us
Broadcom Limited
Lowest to $31.2813
M/A-Com Technology Solutions
Need more? Email Us
Samsung
Need more? Email Us
Samsung
Need more? Email Us
Samsung
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess