EN
  • EN
  • DE

SN75461P

Part No SN75461P
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description DUAL PERIPHERAL DRIVERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Win Source Part Number 191786-SN75461P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN75461P CAD Model

Description

The SN75461P is a versatile and robust integrated circuit produced by the renowned manufacturer Texas Instruments. This component is a dual peripheral driver that is designed to provide reliable interfacing solutions between low-level logic and high-current loads, making it an ideal choice for a wide range of applications in the electronics industry.

Key Features

  • Voltage Compatibility: The SN75461P is compatible with a variety of digital logic families thanks to its 4.75V to 5.25V operating voltage range. This makes it easy to integrate with TTL (Transistor-Transistor Logic) or CMOS (Complementary Metal-Oxide-Semiconductor) based systems.
  • High Current Driving Capability: Each driver within the SN75461P can source up to 150 mA of continuous current, allowing it to drive components such as relays, solenoids, and other high-current devices.
  • Output Clamp Diodes: Built-in clamp diodes are provided for inductive transient suppression, which is essential for protecting the device and the overall circuit when driving inductive loads.
  • Multiple Configuration Options: The dual drivers can be used independently or connected in parallel for higher current capability, offering flexibility in design.

Applications

The SN75461P is suitable for a multitude of applications including:

  • Motor control circuits
  • Relay drivers
  • Buffer or driver for solenoids, lamps, and LEDs
  • Line drivers where high current sink capabilities are required

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN75461P is no exception. It is designed to meet the rigorous standards of the electronics industry, ensuring stable performance and a long operational lifespan. The device is offered in a standard 8-pin plastic dip package, making it easy to handle and integrate into various circuit designs.

Technical Support and Resources

Texas Instruments provides comprehensive technical support for the SN75461P, including detailed datasheets, application notes, and design resources. Engineers and designers can access a wealth of information to aid in the implementation and troubleshooting of this component within their projects.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess