EN
  • EN
  • DE

TPS2552DDBVR

Part No TPS2552DDBVR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Manufacturer Texas Instruments
Package Reel - TR
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-23-6
Family Name TPS2552
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-48189-6, TPS2552DDBVR-ND, 296-48189-2, 296-48189-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937268-TPS2552DDBVR
Ultra Librarian 3D Model Ultra Librarian TPS2552DDBVR CAD Model

Description

Product Overview: Texas Instruments TPS2552DDBVR

The Texas Instruments TPS2552DDBVR is a state-of-the-art precision adjustable current-limited power-distribution switch designed to enhance the reliability of systems that require a well-defined current limit. This advanced component is housed in a compact SOT-23-6 package, making it an ideal choice for space-constrained applications.

Key Features

  • Adjustable Current Limit: The TPS2552DDBVR allows users to set a precise current limit threshold anywhere from 0.5 A up to 2.1 A via an external resistor. This flexibility ensures that the power switch can be tailored to protect a wide range of USB peripherals and other sensitive devices.
  • Accuracy: High accuracy in current limit (±6% at 1.5 A) ensures reliable protection for connected devices, preventing damage due to excessive current.
  • Reverse Voltage Protection: The device prevents damage to the system by blocking the current flow when the voltage at the output exceeds the voltage at the input.
  • Under-Voltage Lockout (UVLO): This feature ensures that the switch remains off if the input voltage is too low, which helps to prevent erratic operation of the system under low voltage conditions.
  • Fast Overcurrent Response: The TPS2552DDBVR reacts quickly to overcurrent conditions, typically within 2 µs, providing swift protection to downstream components.
  • Thermal Shutdown Protection: The device includes an internal thermal shutdown feature that protects it from overheating, ensuring long-term reliability.

Applications

  • USB hubs, docks, and ports
  • Portable consumer electronics
  • Power management for battery-powered devices
  • Hot-swap power supplies

With its precision current limiting, fast response time, and robust protection features, the TPS2552DDBVR from Texas Instruments is an excellent choice for designers looking to enhance the safety and durability of their power distribution systems. Whether it's for personal electronics, USB interfaces, or battery-powered devices, this versatile power switch ensures that your applications operate within safe current limits while maintaining the integrity and stability of the system.

You May Also Be Interested in

Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5482
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2551
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3356 $50.3400
365+ $0.2754 $100.5210
565+ $0.2668 $150.7420
775+ $0.2582 $200.1050
1,005+ $0.2496 $250.8480
1,345+ $0.2238 $301.0110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess