EN
  • EN
  • DE

SN75ALS171DWR

Part No SN75ALS171DWR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DIFF BUS XCVR TRPL 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 3/3
Duplex Half
Receiver Hysteresis 60mV
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 065721-SN75ALS171DWR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN75ALS171DWR CAD Model

Description

Product Overview: SN75ALS171DWR by Texas Instruments

The SN75ALS171DWR is a robust and versatile integrated circuit manufactured by Texas Instruments, a leader in semiconductor design and production. This particular component is designed to facilitate seamless data communication through its triple differential bus transceiver functionality. It is part of the SN75ALS series, which is known for its reliability and performance in demanding applications.

Key Features

  • Triple Differential Bus Transceivers: The SN75ALS171DWR includes three separate transceivers, which allow for the simultaneous transmission and reception of data on three different channels.
  • Wide Operating Range: It operates over a broad supply voltage range, making it suitable for various systems and applications.
  • High-Speed Operation: Designed for high-speed data transmission, this component can handle fast data rates, ensuring efficient communication between devices.
  • Low Power Consumption: Its design focuses on minimizing power usage, which makes it ideal for power-sensitive applications.
  • Improved Signal Integrity: The SN75ALS171DWR provides excellent signal integrity, reducing the risk of data corruption in noisy environments.
  • Surface-Mount Package: The device comes in a surface-mount package (DWR suffix), which is suitable for automated assembly processes and saves board space.

Applications

The SN75ALS171DWR is commonly used in digital communication systems that require high-speed and reliable data transfer. It is well-suited for applications such as:

  • Telecommunications equipment
  • Networking hardware and routers
  • Industrial control systems
  • Data acquisition systems
  • Professional audio and video equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and the SN75ALS171DWR is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the rigors of industrial and commercial use. Additionally, Texas Instruments provides comprehensive technical support and documentation, making the integration of the SN75ALS171DWR into your projects as seamless as possible.

With its combination of features, the SN75ALS171DWR is a prime choice for designers looking to implement a reliable communication interface in their systems. Whether you're working on a new design or upgrading an existing system, the SN75ALS171DWR offers the performance and dependability you expect from Texas Instruments.

You May Also Be Interested in

Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
Need more? Email Us
Exar Corporation
Need more? Email Us
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
Need more? Email Us
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess