EN
  • EN
  • DE

SN75C3222EDWRG4

Part No SN75C3222EDWRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 2/2 20SOIC  /  2/2 Transceiver Full RS232 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Product Status Obsolete
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300 mV
Data Rate 1Mbps
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number SN75C32
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261501-SN75C3222EDWRG4
Ultra Librarian 3D Model Ultra Librarian SN75C3222EDWRG4 CAD Model

Description

The SN75C3222EDWRG4 is a robust and versatile dual-line driver and receiver designed and manufactured by Texas Instruments. This integrated circuit is part of TI's 3-V to 5.5-V RS-232 line driver/receiver product line and is particularly suitable for applications that require reliable data transmission over RS-232 communication protocols.

Key Features

  • Interface Type: The device supports RS-232 interface standards, ensuring compatibility with a wide range of serial communication requirements.
  • Operating Voltage Range: It operates within a 3 V to 5.5 V range, providing flexibility for various power supply configurations and making it suitable for battery-powered applications.
  • Number of Drivers/Receivers: The SN75C3222EDWRG4 includes two drivers and two receivers, allowing for full-duplex communication.
  • High Data Rate: With the capability to support data rates up to 250 kbps, it is ideal for applications that demand quick data exchange without compromising signal integrity.
  • Low Power Consumption: Its low-power consumption makes it an energy-efficient choice for portable and power-sensitive applications.
  • Electrostatic Discharge (ESD) Protection: The device features integrated ESD protection circuitry, safeguarding it against electrostatic discharges and enhancing its durability and reliability in harsh environments.

Applications

The SN75C3222EDWRG4 is widely used in various applications, including:

  • Point-of-sale (POS) terminals
  • Telecommunication systems
  • Peripheral device interfaces
  • Data acquisition systems
  • Industrial control and automation

Package and Quality

This device is offered in a SOIC (DWR) package, which is a small-outline integrated circuit package that is ideal for space-constrained applications. Additionally, Texas Instruments is known for its commitment to quality, and the SN75C3222EDWRG4 is no exception. It is designed to meet or exceed industry standards for performance and reliability.

Conclusion

In summary, the SN75C3222EDWRG4 from Texas Instruments is a reliable and efficient solution for RS-232 communication needs. Its combination of high data rate capability, low power consumption, and robust ESD protection makes it a top choice for designers and engineers looking for a dependable serial interface solution.

You May Also Be Interested in

MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess