EN
  • EN
  • DE
  • IT

SN75C3238EPWR

Part No SN75C3238EPWR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 3-V TO 5.5-V MULTICHANNEL RS-232 LINE DRIVERS/RECEIVERS WITH ±15-kV ESD (HBM) PROTECTION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1256306-SN75C3238EPWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN75C3238EPWR CAD Model

Description

Product Overview: SN75C3238EPWR

The SN75C3238EPWR is a robust, low-power transceiver module from Texas Instruments designed for RS-232 communication protocol. This integrated circuit ensures reliable data transfer between devices over serial communication ports, making it an ideal choice for applications in industrial control systems, point-of-sale terminals, and telecommunications.

Key Features

  • Dual Driver and Receiver: The SN75C3238EPWR comes with two drivers and two receivers, supporting full-duplex data transmission, which allows for simultaneous two-way data communication.
  • Low-Power Operation: With an innovative design that minimizes power consumption, this device operates efficiently, making it suitable for battery-powered and power-sensitive applications.
  • Wide Supply Voltage Range: It supports a broad supply voltage range from 3.0V to 5.5V, providing flexible integration options for various system designs.
  • Electrostatic Discharge (ESD) Protection: The transceiver includes ESD protection circuitry, which safeguards the device against electrostatic discharges, ensuring longevity and reliability.
  • High Data Rate: The SN75C3238EPWR is capable of handling data rates up to 250 kbps, allowing for efficient data transfer without compromising speed.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature prevents the device from overheating, contributing to safe operation under varying environmental conditions.

Applications

The versatility of the SN75C3238EPWR makes it suitable for a wide range of applications, including but not limited to:

  • Industrial automation and control systems
  • Point-of-sale (POS) terminals
  • GPS receivers
  • Networking equipment
  • Data acquisition systems

Package and Quality

Encased in a TSSOP (Thin Shrink Small Outline Package) with 20 pins, the SN75C3238EPWR is designed to occupy minimal board space while offering excellent thermal performance. Texas Instruments' commitment to quality ensures that this product meets high industry standards for performance and reliability.

You May Also Be Interested in

Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess