EN
  • EN
  • DE

SN75DP128ARTQR

Part No SN75DP128ARTQR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description DisplayPort 1:2 Switch
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Displays, Monitors, TV
Interface I2C
Operating Supply Voltage 4.5 V ~ 5.25 V
Package 56-VFQFN Exposed Pad
Manufacturer Package 56-QFN (8x8)
Mounting SMD
Win Source Part Number 1256312-SN75DP128ARTQR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN75DP128A
Introduction Date November 01, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN75DP128ARTQR CAD Model

Description

Introducing the SN75DP128ARTQR by Texas Instruments

The SN75DP128ARTQR is a state-of-the-art display interface IC designed by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of Texas Instruments’ high-performance interface portfolio and is specifically engineered to facilitate high-speed communication between video sources and display units.

Key Features:

  • DisplayPort Compatibility: The device is compliant with VESA DisplayPort 1.1 standards, ensuring interoperability with a wide range of DisplayPort-equipped devices.
  • High Bandwidth: With support for up to 5.4 Gbps per lane over four lanes, the SN75DP128ARTQR can handle the demands of high-resolution video, making it ideal for applications requiring the transfer of large amounts of visual data quickly and efficiently.
  • Multi-Stream Transport (MST) Hub: It features capabilities that enable the daisy-chaining of multiple monitors, allowing for a streamlined setup with fewer cables and connectors.
  • Advanced Audio Support: The IC supports high-definition audio formats, such as Dolby TrueHD and DTS-HD Master Audio, providing an immersive sound experience to accompany the visual display.

Applications:

The SN75DP128ARTQR is versatile and can be used in a variety of applications, including:

  • Desktop and laptop computers
  • Computer monitors and high-resolution displays
  • Digital signage and video walls
  • Professional AV equipment
  • Home theater systems

Reliability and Quality:

Texas Instruments is renowned for its commitment to quality and reliability, and the SN75DP128ARTQR is no exception. It is designed to meet the rigorous demands of modern digital display technology, ensuring long-term performance and stability. The compact QFN package makes it suitable for space-constrained applications without compromising on functionality.

For engineers and designers looking for a high-performance display interface solution, the SN75DP128ARTQR offers a combination of advanced features, reliability, and compatibility, making it an excellent choice for next-generation multimedia and display applications.

You May Also Be Interested in

MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7536 $52.5504
33+ $3.0799 $101.6367
51+ $2.9837 $152.1687
70+ $2.8874 $202.1180
90+ $2.7912 $251.2080
120+ $2.5024 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,604 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess