EN
  • EN
  • DE

SN75DP128RTQR

Part No SN75DP128RTQR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC DISPLAYPORT 1:2 SWITCH 56QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Displays, Monitors, TV
Supply Voltage - Operating 4.5 V to 5.25 V
Case / Package 56-QFN (8x8)
Mounting Surface Mount
Win Source Part Number 191804-SN75DP128RTQR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN75DP128RTQR CAD Model

Description

Introducing the SN75DP128RTQR DisplayPort Dual-Mode Transmitter

The SN75DP128RTQR from Texas Instruments is a cutting-edge display interface chip designed for seamless integration into advanced video and graphics applications. This versatile transmitter supports a dual-mode DisplayPort output that enables it to handle both DisplayPort and HDMI/DVI signals through a simple adapter, making it an ideal solution for a wide range of multimedia devices.

Key Features:

  • High Resolution Support: The SN75DP128RTQR is capable of driving high-resolution displays, supporting up to 4K at 30Hz or Full HD at 120Hz, ensuring crisp and clear images for an immersive viewing experience.
  • Dual-Mode Capability: Its dual-mode functionality allows the transmitter to output HDMI or DVI signals in addition to DisplayPort, providing flexibility for users to connect to various display types without the need for complex converters.
  • Advanced Technology: Built with the latest technology, this transmitter includes features such as high bit-rate (HBR) and enhanced bit-rate (EBR) modes, offering high bandwidth performance for demanding applications.
  • Energy Efficient: The SN75DP128RTQR is designed with energy efficiency in mind, incorporating low-power modes to reduce consumption when the display is not active, making it suitable for battery-powered devices.
  • Robust Design: This product is engineered to withstand electrostatic discharge (ESD) events and is equipped with built-in protection circuits, ensuring long-term reliability and stability in various environments.

Applications:

The versatility of the SN75DP128RTQR makes it an excellent choice for a wide array of applications, including:

  • High-definition televisions (HDTVs)
  • Computer monitors and laptops
  • Home theater systems
  • Professional video editing and broadcasting equipment
  • Digital signage and public information displays

With its robust design and high-performance capabilities, the SN75DP128RTQR is a premium solution for manufacturers looking to incorporate a reliable and flexible display interface into their products. Texas Instruments' commitment to quality ensures that this transmitter meets the highest standards, providing a dependable and high-quality component for the consumer electronics market.

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
Texas Instruments
PATTI / Interface
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9658 $51.1108
62+ $1.6130 $100.0060
96+ $1.5626 $150.0096
133+ $1.5122 $201.1226
172+ $1.4618 $251.4296
229+ $1.3106 $300.1274
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,025 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess