EN
  • EN
  • DE

SN75DP139RSBR

Part No SN75DP139RSBR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC DISPLYPRT TO TMDS XLATR 40QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Desktop, Notebook PCs
Supply Voltage - Operating 3 V to 3.6 V
Case / Package 40-WQFN (5x5)
Mounting Surface Mount
Win Source Part Number 030534-SN75DP139RSBR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN75DP139RSBR CAD Model

Description

The SN75DP139RSBR is a high-performance DisplayPort to High-Definition Multimedia Interface (HDMI) or Digital Visual Interface (DVI) level shifter from Texas Instruments, designed to handle the critical demands of next-generation multimedia devices. This integrated circuit (IC) is engineered to deliver seamless conversion, ensuring that digital content is transmitted with the highest fidelity and signal integrity.

Key Features

  • High-Speed Digital Interface: Supports data rates up to 3.6 Gbps, enabling it to handle high-resolution video and audio streams with ease.
  • DisplayPort 1.1a Compliant: Fully compatible with the DisplayPort 1.1a specification, ensuring interoperability with existing DisplayPort sources.
  • Low Power Consumption: Designed with power efficiency in mind, the SN75DP139RSBR minimizes energy usage, making it ideal for battery-powered devices.
  • Enhanced ESD Protection: Equipped with built-in electrostatic discharge (ESD) protection, this IC is robust against the common electrostatic threats in electronic environments.
  • Adaptive Equalization: Features adaptive equalization to optimize signal quality over various cable lengths and types, enhancing the reliability of the connection.
  • Automatic Power Down: Includes an automatic power-down feature that reduces power consumption when the link is inactive, further extending battery life in portable applications.

Applications

The SN75DP139RSBR is versatile and can be used in a wide array of applications where digital video and audio transmission is required. It is particularly suitable for:

  • Docking Stations
  • Digital TVs and Set-Top Boxes
  • PC Monitors and Projectors
  • Notebook and Desktop Computers
  • Home Theater Systems

Quality and Reliability

As with all Texas Instruments products, the SN75DP139RSBR is manufactured to the highest quality standards. It undergoes rigorous testing and validation processes to ensure it meets the stringent requirements of the electronics industry. Customers can trust this product for its performance, durability, and reliability in their digital video applications.

You May Also Be Interested in

Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
Texas Instruments
PATTI / Interface
Need more? Email Us
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1887 $50.3401
56+ $1.7959 $100.5704
87+ $1.7397 $151.3539
119+ $1.6836 $200.3484
154+ $1.6275 $250.6350
206+ $1.4591 $300.5746
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,610 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess