EN
  • EN
  • DE

SN75HVD06DRG4

Part No SN75HVD06DRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description HIGH OUTPUT RS-485 TRANSCEIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1256317-SN75HVD06DRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN75HVD06DRG4 CAD Model

Description

The SN75HVD06DRG4 is a versatile differential bus transceiver designed and manufactured by the renowned semiconductor company, Texas Instruments. This high-quality component is part of the SN75HVD06 series and is specifically engineered to meet the rigorous demands of industrial applications that require robust communication and data transfer capabilities.

Key Features

  • Bus-Pin ESD Protection: The SN75HVD06DRG4 offers exceptional electrostatic discharge (ESD) protection on the bus pins, ensuring durability and reliability in harsh environments.
  • Half-Duplex Communication: This transceiver is designed for half-duplex communication, allowing for bidirectional data transmission over a single pair of wires, thereby simplifying network topologies and reducing cabling costs.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range, making it compatible with a variety of logic levels and system requirements.
  • High Signaling Rate: With a signaling rate capability, the device can handle high-speed data transmission, which is essential for real-time communication and control systems.
  • Thermal Shutdown Protection: The inclusion of thermal shutdown protection ensures that the device operates within safe temperature limits, preventing potential damage due to overheating.
  • Failsafe Receiver: The failsafe receiver feature guarantees a known output state when the inputs are left open, shorted, or idle, contributing to system stability and data integrity.

Applications

The SN75HVD06DRG4 is ideal for various industrial applications, such as:

  • Factory automation and control systems
  • Industrial field bus networks
  • Building automation and HVAC control
  • Security and surveillance systems
  • Networked communication systems

Package and Quality

Encased in a compact SOIC-8 package, the SN75HVD06DRG4 offers a space-saving footprint while providing the necessary functionality for complex electronic systems. Texas Instruments' commitment to quality ensures that each device meets stringent industry standards for performance and reliability.

Ordering Information

For purchasing and further technical details, interested customers should refer to the Texas Instruments product page or contact authorized distributors. The part number SN75HVD06DRG4 uniquely identifies this specific transceiver variant within the Texas Instruments portfolio.

You May Also Be Interested in

Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8376 $53.2136
26+ $3.9694 $103.2044
40+ $3.8453 $153.8120
54+ $3.7213 $200.9502
70+ $3.5972 $251.8040
94+ $3.2251 $303.1594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 251 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess