EN
  • EN
  • DE

SN75HVD08DRG4

Part No SN75HVD08DRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description WIDE SUPPLY RANGE RS-485 TRANSCEIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 35mV
Data Rate 10Mbps
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1256321-SN75HVD08DRG4
Manufacturer Homepage www.ti.com
Family Name SN75HVD08
Introduction Date July 01, 2006
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN75HVD08DRG4 CAD Model

Description

Product Overview: SN75HVD08DRG4 by Texas Instruments

The SN75HVD08DRG4 is a high-performance, octal differential line driver and receiver pair designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is specifically tailored for robust serial communication in noisy industrial environments where signal integrity and reliability are paramount.

Key Features

  • Interface Type: 3-State Differential Line Driver and Receiver
  • Number of Drivers/Receivers: 8 Drivers, 8 Receivers
  • Supply Voltage Range: 4.5V to 5.5V
  • Signaling Rate: Capable of high-speed operation
  • ESD Protection: Enhanced Electrostatic Discharge protection for industrial environments
  • Package: SOIC-20
  • Operating Temperature Range: -40°C to 85°C
  • RoHS: Compliant with the Restriction of Hazardous Substances Directive

Applications

The SN75HVD08DRG4 is ideal for applications that require high-speed data transmission and reception while maintaining signal fidelity across long cables. Its applications span across various sectors including, but not limited to, industrial control systems, factory automation, process control networks, and data acquisition systems.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The SN75HVD08DRG4 is built to meet the rigorous standards expected by the industry. It undergoes extensive testing to ensure it performs under the harshest conditions, providing designers with confidence in their system's communication backbone.

Environmental Compliance

In keeping with global environmental standards, the SN75HVD08DRG4 adheres to the RoHS directive, ensuring that it is free from specific hazardous materials commonly used in electronics. This commitment to environmental sustainability makes it a responsible choice for modern electronic designs.

You May Also Be Interested in

Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3985 $52.7820
28+ $3.6091 $101.0548
43+ $3.4963 $150.3409
60+ $3.3835 $203.0100
77+ $3.2707 $251.8439
103+ $2.9324 $302.0372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,610 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess