EN
  • EN
  • DE

SN75LBC170DWG4

Part No SN75LBC170DWG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 3/3 20SOIC  /  3/3 Transceiver Half RS422, RS485 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 3/3
Duplex Half
Receiver Hysteresis 40 mV
Data Rate 30Mbps
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number SN75LB
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261198-SN75LBC170DWG4
Ultra Librarian 3D Model Ultra Librarian SN75LBC170DWG4 CAD Model

Description

Product Overview: SN75LBC170DWG4 from Texas Instruments

The SN75LBC170DWG4 is a robust, high-performance triple differential driver and receiver designed and manufactured by Texas Instruments. This integrated circuit is a part of the industry-leading family of devices intended for balanced transmission lines and meets the specifications of the TIA/EIA-485 standard. The device is suitable for multi-point bus transmission at rates up to 12 Mbps, making it an ideal choice for industrial applications where reliable data communication is a necessity.

Key Features

  • Compatibility: The SN75LBC170DWG4 is fully compliant with the TIA/EIA-485 standard, ensuring interoperability with other compliant devices in a networked system.
  • Speed: With support for data rates up to 12 Mbps, this device is capable of handling high-speed data transmission requirements with ease.
  • Triple Channels: It features three drivers and three receivers, allowing for efficient data handling in complex bus topologies.
  • Thermal Shutdown Protection: The built-in thermal shutdown protection feature ensures that the device operates within safe temperature ranges, preventing damage from overheating.
  • Low Power Consumption: Designed for energy efficiency, the SN75LBC170DWG4 offers low power consumption, which is critical for battery-powered or energy-sensitive applications.

Applications

The SN75LBC170DWG4 is versatile and can be used in a variety of applications, including but not limited to:

  • Industrial control systems
  • Factory automation
  • Building automation and HVAC systems
  • Networked security cameras and surveillance systems
  • Data acquisition and telemetry

Package and Quality

This device comes in a wide-body SOIC-24 (DW) package, providing a compact footprint while ensuring adequate spacing for routing and isolation. The SN75LBC170DWG4 has been designed with the high quality and reliability standards that Texas Instruments is known for, making it a trusted choice for engineers and designers across various industries.

Whether you are developing a sophisticated industrial communication system or a simple point-to-point data link, the SN75LBC170DWG4 from Texas Instruments offers a reliable and efficient solution for your differential signal transmission needs.

You May Also Be Interested in

Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess