EN
  • EN
  • DE

DSPIC33EP32GP502-I/SO

Part No DSPIC33EP32GP502-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 33EP
Package Tube
Product Status Active
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity CANbus, I²C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 21
Program Memory Size 32KB (10.7K x 24)
Program Memory Type FLASH
EEPROM Size -
RAM Size 2K x 16
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 6x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number DSPIC33EP32GP502
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368531-DSPIC33EP32GP502-I/SO
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP32GP502-I/SO CAD Model

Description

Microchip Technology's DSPIC33EP32GP502-I/SO

The DSPIC33EP32GP502-I/SO is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller (MCU) and the performance of a Digital Signal Processor (DSP) in a single chip. This powerful DSC is ideal for applications that require complex, real-time signal processing combined with the control and interfacing capabilities of a typical MCU.

Key Features

  • Core Performance: At the heart of the DSPIC33EP32GP502-I/SO lies a 70 MIPS DSP engine, providing the computational power needed for fast signal processing tasks. This is coupled with a rich instruction set optimized for a variety of mathematical operations.
  • Memory: The device comes with 32KB of Flash memory for program storage and 8KB of RAM for data, ensuring ample space for complex algorithms and applications.
  • Dual Partition Flash with Live Update: This feature allows for seamless firmware updates, minimizing downtime and providing a robust solution for applications that cannot afford to stop for software maintenance.
  • Advanced Analog Features: The DSC includes integrated analog features such as a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, enabling precise measurement and monitoring of analog signals.
  • Flexible Communication: A variety of communication interfaces are available, including UART, SPI, and I2C, allowing for easy integration into a broader system and communication with other devices.
  • Robust Design: The DSPIC33EP32GP502-I/SO is designed to operate over an industrial temperature range of -40°C to +85°C and comes in a compact 28-pin SOIC package, making it suitable for space-constrained applications.
  • Motor Control PWMs: Specialized peripherals for motor control, such as high-resolution PWMs, make this DSC an excellent choice for precision motor applications.

Applications

The versatility of the DSPIC33EP32GP502-I/SO makes it a prime candidate for a wide array of applications, from advanced motor control systems and power management to sensor interfacing and industrial control systems. Its integration capabilities and processing power also make it suitable for IoT devices, robotics, and automotive systems that require reliable, real-time signal processing.

Overall, the DSPIC33EP32GP502-I/SO from Microchip Technology offers a blend of performance, memory, and peripheral set that can meet the demands of complex, embedded applications while maintaining the ease of use of an MCU.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8018 $52.8198
26+ $3.9399 $102.4374
40+ $3.8168 $152.6720
55+ $3.6937 $203.1535
71+ $3.5706 $253.5126
94+ $3.2012 $300.9128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,280 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess