EN
  • EN
  • DE

SN75LBC175DG4

Part No SN75LBC175DG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DIFF LINE RCVR QUAD LP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Receiver
Protocol RS422, RS423, RS485
Number of Drivers/Receivers 0/4
Receiver Hysteresis 45mV
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 065748-SN75LBC175DG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN75LBC175DG4 CAD Model

Description

Product Overview: SN75LBC175DG4 by Texas Instruments

The SN75LBC175DG4 is a robust, quadruple differential line driver designed by Texas Instruments to deliver high-performance signal transmission with exceptional quality and reliability. This integrated circuit is a part of the SN75LBC175 series, which is specifically engineered for balanced transmission lines and meets or exceeds the standards set by TIA/EIA-485.

Key Features

  • Interface Type: RS-485/RS-422 - The device is compatible with the RS-485 and RS-422 standards, ensuring interoperability with a wide range of industrial communication systems.
  • Number of Drivers: 4 - With four differential line drivers, the SN75LBC175DG4 can handle multiple data streams simultaneously, making it ideal for complex applications.
  • Supply Voltage Range: 4.75V to 5.25V - The device operates within a narrow supply voltage range, ensuring stable performance and reducing power consumption.
  • Signaling Rate: Up to 30 Mbps - The high signaling rate allows for rapid data transmission, suitable for time-sensitive applications.
  • ESD Protection: The device includes built-in electrostatic discharge (ESD) protection circuits, safeguarding the IC from static damage and enhancing its durability in harsh environments.
  • Temperature Range: -40°C to 85°C - The SN75LBC175DG4 is designed to operate reliably over a wide temperature range, making it suitable for industrial applications.

Applications

The SN75LBC175DG4 is versatile and can be used in various applications, including but not limited to:

  • Industrial control systems
  • Telecommunications equipment
  • Networking equipment
  • Data acquisition systems
  • Security systems

Package and Quality

The device comes in a SOIC-16 package, which is surface-mountable and suitable for automated assembly processes. Texas Instruments is known for its commitment to quality, and the SN75LBC175DG4 is no exception. It is manufactured to the highest standards, ensuring both performance and longevity, even in the most demanding applications.

With its robust design and advanced features, the SN75LBC175DG4 from Texas Instruments stands out as a top choice for designers and engineers looking for a reliable differential line driver solution.

You May Also Be Interested in

Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
Need more? Email Us
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5604 $53.4060
35+ $2.9214 $102.2490
54+ $2.8301 $152.8254
74+ $2.7388 $202.6712
95+ $2.6475 $251.5125
127+ $2.3736 $301.4472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess