Product Overview: SN75LBC179DR from Texas Instruments
The SN75LBC179DR is a differential data line transceiver from the reputable electronics manufacturer, Texas Instruments. This component is part of the SN75LBC179 series and is designed to provide reliable, high-speed data transmission over twisted-pair or parallel-wire transmission lines. It is particularly suitable for bidirectional communication in industrial environments where noise immunity and long-distance data transmission are critical requirements.
Key Features
- Interface Type: RS-485/RS-422
- Data Rate: Up to 10 Mbps
- Power Supply Voltage: 4.75V to 5.25V
- Operating Temperature Range: -40°C to 85°C
- Mounting Type: Surface Mount
- Package / Case: SOIC-8
- ESD Protection: High ESD protection performance
The SN75LBC179DR is designed with low-power consumption in mind, making it an energy-efficient choice for modern electronic systems. Its differential signaling helps to combat common-mode noise, ensuring the integrity of data transmitted over long distances or in electrically noisy environments. The device supports a wide range of data rates, making it versatile for various applications, including industrial control systems, networked devices, and telecommunications equipment.
Applications
- Industrial Control Systems
- Telecommunications Equipment
- Networked Devices
- Building Automation
- Instrumentation and Test Equipment
With its robust design, the SN75LBC179DR also features thermal shutdown protection, which prevents damage from overheating. The device is available in a compact SOIC-8 package, which allows for efficient use of PCB space. Additionally, the transceiver is characterized for operation from -40°C to 85°C, providing reliable performance even in extreme temperature conditions.
Overall, the SN75LBC179DR from Texas Instruments is a high-performing, reliable solution for systems requiring differential data transmission. Its combination of speed, power efficiency, and noise immunity makes it an excellent choice for a broad range of data communication applications.