EN
  • EN
  • DE

SN75LBC776DWRG4

Part No SN75LBC776DWRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 2/3 20SOIC  /  2/3 Transceiver Full GeoPort™ 20-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Product Status Obsolete
Type Transceiver
Protocol GeoPort™
Number of Drivers/Receivers 2/3
Duplex Full
Receiver Hysteresis 50 mV
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number SN75LB
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261508-SN75LBC776DWRG4
Ultra Librarian 3D Model Ultra Librarian SN75LBC776DWRG4 CAD Model

Description

Product Overview: SN75LBC776DWRG4 from Texas Instruments

The SN75LBC776DWRG4 is a robust, high-performance differential bus transceiver designed by Texas Instruments. This device is part of Texas Instruments' industry-leading interface solutions, specifically crafted to facilitate reliable communication in demanding industrial environments.

The SN75LBC776DWRG4 operates using the RS-485 and RS-422 communication standards, ensuring compatibility with a wide range of networked devices and systems. This transceiver is capable of achieving data transfer rates up to 40 Mbps, making it suitable for high-speed data acquisition, multipoint control systems, and other applications requiring rapid data exchange.

Enclosed in a surface-mount SOIC-20 package, this transceiver integrates a differential driver and a differential receiver. It also features thermal shutdown protection, which prevents damage to the device in extreme temperature conditions. Additionally, the SN75LBC776DWRG4 supports a wide common-mode voltage range, which enhances its ability to maintain signal integrity in the presence of ground potential differences.

The device is characterized for operation from -40°C to 85°C, making it suitable for industrial applications that may be subject to harsh temperatures. Its fail-safe design ensures that the receiver output remains in a high state if the inputs are left open, shorted, or idle, providing additional reliability for systems that cannot afford data corruption or loss.

Texas Instruments has designed the SN75LBC776DWRG4 with bus-pin electrostatic discharge (ESD) protection exceeding 15 kV using the Human-Body Model (HBM), which further enhances its durability and robustness. Moreover, the SN75LBC776DWRG4 features low-power consumption, making it a prudent choice for energy-sensitive applications.

In summary, the SN75LBC776DWRG4 from Texas Instruments is a versatile, high-speed bus transceiver that offers reliable performance in a compact form factor. Its advanced features and protective measures make it an ideal choice for engineers and designers looking to develop or maintain industrial communication systems with stringent performance and reliability requirements.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess