EN
  • EN
  • DE

SN75LVCP412RTJR

Part No SN75LVCP412RTJR
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description LVDS Driver 3000Mbps 0.8V 20-Pin WQFN EP T/R / IC REDRIVER SATA 2CH 3GBPS 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Buffer, ReDriver
Applications SATA
Data Rate (Max) 3Gbps
Number of Channels 2
Delay Time 320ps
Signal Conditioning Input Equalization, Output Pre-Emphasis
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 55mA
Temperature Range - Operating 0°C to 85°C
Case / Package 20-QFN (4x4)
Win Source Part Number 065755-SN75LVCP412RTJR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SN75LVCP412
Introduction Date July 01, 2008
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN75LVCP412RTJR CAD Model

Description

The SN75LVCP412RTJR is a state-of-the-art dual-channel 2:1 multiplexer and demultiplexer designed and manufactured by Texas Instruments. This advanced semiconductor device is part of the high-speed signal conditioning and switching family that offers a seamless interface for managing differential signals. It is particularly suitable for applications that demand high data throughput and signal integrity, such as backplane interconnects, high-speed data routing, and signal gating in networking and telecommunication equipment.

Key Features:

  • High-Speed Performance: The SN75LVCP412RTJR operates at exceptional data rates, ensuring minimal signal degradation and supporting the demands of high-speed data transfer protocols.
  • Low Power Consumption: It is engineered for power efficiency, which makes it ideal for use in energy-sensitive systems without compromising performance.
  • Compatibility: This device is compatible with various signaling standards, providing versatility for designers to integrate it into a wide range of applications.
  • Robust Signal Integrity: The product features integrated signal conditioning capabilities that help to preserve signal integrity over long distances and through connectors.
  • Small Form Factor: Housed in a compact QFN package, the SN75LVCP412RTJR saves valuable board space and is suitable for dense PCB layouts.

Applications:

The SN75LVCP412RTJR is adept for use in multiple high-speed data environments, including but not limited to:

  • Data Centers and Servers
  • High-Speed Backplanes
  • Networking Equipment (Switches, Routers)
  • Telecommunications Infrastructure
  • Signal Distribution Systems

Technical Specifications:

The SN75LVCP412RTJR offers a broad range of technical specifications that ensure its reliability and effectiveness in high-speed signal applications:

  • Power Supply: 3.3V ±0.3V
  • Operating Temperature Range: -40°C to 85°C
  • Package: 20-pin QFN
  • RoHS-compliant and Lead-free

With its robust performance, power efficiency, and compact design, the SN75LVCP412RTJR from Texas Instruments is an excellent choice for designers looking to enhance their high-speed data systems with a reliable multiplexing and demultiplexing solution.

You May Also Be Interested in

Texas Instruments
PCIE 4.0, 16-GBPS, 4-CHANNEL LIN / Buffer, ReDriver 4 Channel 16Gbps 42-WQFN (3.5x9)
Lowest to $12.6959
Texas Instruments
USB 2.0 REDRIVER / 3 Channel 480Mbps 12-X2QFN (1.6x1.6)
Lowest to $2.7475
Texas Instruments
TUSB546AI-DCIRNQR / Buffer, ReDriver 2 Channel 8.1Gbps 40-WQFN (6x4)
Lowest to $8.4009
Diodes Incorporated
DISPLAY SWITCH V-QFN7070-48 T&R / Buffer, ReDriver 1 Channel 5.4Gbps 48-TQFN (7x7)
Lowest to $1.6905
Texas Instruments
IC REDRIVER USB TYPE C 40WQFN / Buffer, ReDriver 4 Channel 8.1Gbps 40-WQFN (6x4)
Lowest to $4.7364
Texas Instruments
TCA9511A / Buffer, Accelerator 1 Channel 8-VSSOP
Lowest to $1.1880
Texas Instruments
INTERFACE IC MISC / Buffer, ReDriver 1 Channel 400kHz 8-X2QFN (1.6x1.6)
Lowest to $1.0657
Analog Devices Inc.
IC ACCELERATOR I2C HOTSWAP 8MSOP / Buffer, Accelerator 2 Channel 400kHz 8-MSOP
Lowest to $10.9484
Diodes Incorporated
ACTIVE DISPLAY W-QFN3060-40 TRAY / Buffer, ReDriver 6 Channel 10Gbps 40-TQFN (4x6)
Lowest to $2.3791

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0320 $56.2560
18+ $5.7698 $103.8564
27+ $5.5895 $150.9165
37+ $5.4092 $200.1404
48+ $5.2289 $250.9872
64+ $4.6880 $300.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess