EN
  • EN
  • DE

SN75LVDS32

Part No SN75LVDS32
Manufacturer Texas Instruments
Description HIGH-SPEED DIFFERENTIAL LINE RECEIVERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 02+
Reference case SOP16
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 734608-SN75LVDS32
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN75LVDS32 CAD Model

Description

The SN75LVDS32 from Texas Instruments is a high-performance, quadruple differential line receiver designed for applications that require low power consumption, high data rates, and robust noise immunity. This device is part of the LVDS (Low-Voltage Differential Signaling) family and is optimized for balanced data transmission over controlled impedance media of approximately 100 ohms. The SN75LVDS32 is suitable for a wide range of applications including telecom infrastructure, computing, high-speed data acquisition, and digital video interfaces.

Key Features

  • High Data Rate: The device is capable of supporting signaling rates up to 400 Mbps, making it suitable for high-speed data transfer.
  • Low Power Consumption: It operates with a low supply voltage of 3.3V, which minimizes power consumption, an essential feature for energy-efficient designs.
  • Differential Inputs: The SN75LVDS32 accepts low-voltage differential signals on its inputs, which provides superior common-mode noise rejection and minimizes signal distortion.
  • Fail-Safe Design: The receiver output is designed to be in a high state when the inputs are left open, shorted, or terminated but idle, ensuring a fail-safe condition for the data bus.
  • Wide Operating Temperature Range: The device is designed to operate over an extended temperature range, making it reliable in various environmental conditions.
  • Compatibility: It is compatible with TIA/EIA-644 LVDS standard and ensures interoperability with other standard LVDS products.

Applications

  • Telecommunications
  • High-speed data acquisition systems
  • Networking equipment and switches
  • Digital video interfaces and displays
  • Computer peripherals and high-speed backplanes

The SN75LVDS32 is available in a compact SOIC package and is characterized for operation from -40°C to +85°C. With its robust feature set, this Texas Instruments product is an ideal choice for engineers and designers looking to enhance the performance and reliability of their high-speed communication systems.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4588 $51.8820
36+ $2.8380 $102.1680
55+ $2.7494 $151.2170
76+ $2.6607 $202.2132
98+ $2.5720 $252.0560
131+ $2.3059 $302.0729
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess