The SN761640 from Texas Instruments is a highly sophisticated, integrated circuit designed for the modern demands of radio frequency (RF) applications. This compact, high-performance component is a crucial part of many electronic devices, where reliable and efficient RF communication is a must.
Key Features
- High Integration: The SN761640 integrates several RF functions into a single chip, which simplifies the design and can reduce the overall cost of the end product.
- Low Power Consumption: Designed to operate efficiently, the SN761640 is ideal for battery-powered devices, ensuring longer operation time and reducing the environmental impact.
- Wide Frequency Range: It is capable of operating across a broad range of frequencies, making it versatile for various RF applications.
- High Sensitivity: The device features high sensitivity to RF signals, which allows for better performance in environments with weak signal conditions.
- Compact Size: Its small form factor is perfect for applications where space is at a premium, such as in portable and wearable technology.
Applications
The SN761640 is suited for a wide array of applications, including but not limited to:
- Wireless audio and video receivers
- RF communication systems
- Telemetry and remote control products
- Consumer electronics
- Automotive RF solutions
Technical Specifications
Some of the technical specifications of the SN761640 include:
Parameter
Specification
Supply Voltage
2.7V to 3.3V
Operating Temperature
-40°C to 85°C
Package Type
SMD (Surface-Mount Device)
Frequency Range
Varies based on application
Quality and Reliability
Texas Instruments is known for their commitment to quality and the SN761640 is no exception. It is manufactured to meet high standards for reliability and performance, ensuring that it can withstand the rigors of daily use in various environments.
For detailed technical data and application guidelines, customers are advised to consult the SN761640 datasheet and Texas Instruments' technical support resources.