EN
  • EN
  • DE

SN761673DAER

Part No SN761673DAER
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO TUNER 32TSSOP / Video Tuner IC I2C 32-TSSOP Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Function Tuner
Applications Video Display
Control Interface I²C
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 32-TSSOP (0.240", 6.10mm Width)
Supplier Device Package 32-TSSOP
Base Product Number SN7616
Standard Package 2,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 335945-SN761673DAER
Ultra Librarian 3D Model Ultra Librarian SN761673DAER CAD Model

Description

The SN761673DAER is a high-performance integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a global leader in semiconductor solutions. This IC is part of TI's extensive range of electronic components that cater to various applications across multiple industries.

Key Features

  • Precision Performance: The SN761673DAER is engineered to deliver precise and reliable performance, making it suitable for critical applications that require accuracy and stability.
  • Low Power Consumption: Designed with power efficiency in mind, this product operates with minimal power draw, contributing to the energy efficiency of the overall system and extending the life of battery-powered devices.
  • Compact Size: The compact form factor of the SN761673DAER allows for its integration into space-constrained designs without compromising functionality.
  • Durability: Built to withstand harsh operating conditions, this IC maintains its performance over a wide range of temperatures and environmental factors.

Applications

The versatility of the SN761673DAER makes it an ideal component for a wide array of applications. It is commonly used in:

  • Consumer electronics such as televisions, audio equipment, and home theater systems
  • Communication devices, including smartphones and tablets
  • Automotive systems, where reliability and durability are paramount
  • Industrial equipment that requires precise control and operation

Technical Specifications

The SN761673DAER boasts technical specifications that meet the stringent requirements of modern electronic systems:

  • Supply Voltage Range: [Insert specific voltage range]
  • Operating Temperature Range: [Insert specific temperature range]
  • Package Type: [Insert package information]
  • Quality and Reliability Standards: Compliant with [Insert relevant standards]

For detailed technical data and application notes, designers and engineers are encouraged to consult the comprehensive datasheet provided by Texas Instruments.

Note: The above information is a general description of the SN761673DAER. For the most accurate and up-to-date information, please refer to the official Texas Instruments documentation and product resources.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Analog Devices Inc.
1Gbps Decoder BGA-100 Video Processing RoHS
Lowest to $40.7463
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Semtech Corporation
AVP2000T-IBE3 Semtech Video ICs BLUERIVER AVOIP TCVR WITH PROCESSING datasheet, inventory, & pricing.
Lowest to $147.7612
Seiko Epson Corporation
IC OLED CONTROLLER/MEMORY 64-QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 176QFP21
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2174 $51.0002
55+ $1.8195 $100.0725
86+ $1.7626 $151.5836
118+ $1.7057 $201.2726
152+ $1.6489 $250.6328
203+ $1.4783 $300.0949
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,690 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess