EN
  • EN
  • DE

SNB5072A1ZNBR

Part No SNB5072A1ZNBR
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 336155-SNB5072A1ZNBR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SNB5072A1ZNBR CAD Model

Description

The SNB5072A1ZNBR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is part of Texas Instruments' extensive range of electronic components that cater to a variety of applications, including industrial, automotive, personal electronics, and communication equipment.

Key Features

  • High Precision: The SNB5072A1ZNBR offers exceptional accuracy and stability, making it suitable for applications requiring precise electronic measurements.
  • Low Power Consumption: Designed for energy efficiency, this component operates with minimal power, which is ideal for battery-powered devices and applications where power conservation is crucial.
  • Durable: With Texas Instruments' commitment to quality, this product is built to last and withstand various environmental conditions, ensuring a long operational life.
  • Compact Size: The small footprint of the SNB5072A1ZNBR allows for its use in space-constrained applications without sacrificing performance.
  • Integration: The integration features of this IC help streamline product design, reducing the need for additional components and simplifying the overall circuit design.

Applications

The versatile nature of the SNB5072A1ZNBR makes it a suitable choice for a wide array of electronic applications. It is commonly used in:

  • Automotive systems
  • Industrial measurement and control
  • Consumer electronics
  • Communication devices

Technical Specifications

The SNB5072A1ZNBR boasts technical specifications that ensure high performance and reliability:

  • Operating Temperature Range: Specified by Texas Instruments for optimal performance under varying environmental conditions.
  • Package / Case: The component comes in a package that provides robustness while allowing for efficient heat dissipation.
  • Mounting Type: Suitable for surface mounting, this IC integrates seamlessly into printed circuit boards (PCBs).

Quality and Support

Texas Instruments provides comprehensive support and resources for the SNB5072A1ZNBR, including detailed datasheets, application notes, and design resources. Customers can also benefit from TI's global network of technical support and customer service to ensure the successful implementation of their projects.

You May Also Be Interested in

Semtech Corporation
Lowest to $13.0434
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Freescale Semiconductor - NXP
Lowest to $16.3040
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9372 $53.4348
21+ $4.8716 $102.3036
32+ $4.7194 $151.0208
44+ $4.5671 $200.9524
57+ $4.4149 $251.6493
76+ $3.9582 $300.8232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess