The SNJ5416J from Texas Instruments is a high-performance hex inverter buffer/driver designed to interface between low-level digital logic circuits and high-level voltage loads. This integrated circuit is a part of the 5400-series of transistor-transistor logic (TTL) devices, which are known for their reliability and ease of use in a wide range of electronic applications.
Key Features
- Voltage Compatibility: The SNJ5416J is designed to operate at a voltage range that is compatible with standard TTL levels, ensuring easy integration with existing digital systems.
- High Current Output: Capable of driving high current loads, this device can source up to 48 mA, making it suitable for driving lamps, relays, and printer hammers directly.
- Low Power Consumption: Despite its high current driving capabilities, the SNJ5416J maintains low power consumption, making it ideal for power-sensitive applications.
- Multiple Inputs: With six independent inverter buffers, the SNJ5416J provides flexibility in handling multiple inputs simultaneously.
Applications
The versatility of the SNJ5416J makes it a suitable choice for a variety of applications, including:
- Logic buffer or driver in digital computers
- Input/output port for microprocessors
- High-current sink or source for peripheral drivers
- Memory address drivers
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SNJ5416J is no exception. It is built to meet or exceed the stringent requirements of the military standards, ensuring high reliability and performance under extreme conditions. The SNJ5416J is available in a ceramic J package, providing additional durability and temperature resistance for demanding applications.
Technical Specifications
| Parameter |
Value |
| Logic Type |
Inverter Buffer/Driver |
| Number of Circuits |
6 |
| Output Current |
48 mA |
| Supply Voltage |
4.75V to 5.25V |
| Operating Temperature |
-55°C to 125°C |
For detailed information, datasheets, and support, customers can visit the Texas Instruments official website or contact their local sales representative.