EN
  • EN
  • DE

SNJ54AHC574J

Part No SNJ54AHC574J
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 54AHC574 OCTAL EDGE-TRIGGERED D- / Flip Flop Element Bit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54AHC574
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 673843-SNJ54AHC574J
Ultra Librarian 3D Model Ultra Librarian SNJ54AHC574J CAD Model

Description

SNJ54AHC574J Octal Edge-Triggered D-Type Flip-Flops

The SNJ54AHC574J is a high-performance, octal edge-triggered D-type flip-flop integrated circuit from Texas Instruments. Designed with advanced silicon-gate CMOS technology, it offers a robust combination of speed and low power consumption, making it ideal for a wide range of applications in the industrial, commercial, and telecommunications sectors.

This IC features eight D-type flip-flops with 3-state outputs in a single package. Each flip-flop has independent data (D) inputs, clock (CLK) inputs, and outputs (Q), along with a common clear (CLR) input. The flip-flops capture the state of their respective D inputs on the rising edge of the CLK signal, while the CLR input can be used to reset all flip-flops to a low state when taken low.

With its 3-state outputs, the SNJ54AHC574J can be connected directly to a bus-organized system, allowing for efficient data flow control. When the output enable (OE) input is high, the outputs are in a high-impedance state, which prevents bus contention and allows for multiple devices to share the same bus lines.

The SNJ54AHC574J is housed in a robust ceramic package, ensuring high reliability and performance even in extreme environmental conditions. It is characterized for operation over the full military temperature range of -55°C to 125°C, which ensures its suitability for use in demanding military and aerospace applications.

Key features of the SNJ54AHC574J include:

  • Eight edge-triggered D-type flip-flops with 3-state outputs
  • Wide operating voltage range from 2V to 5.5V
  • Low power consumption
  • High noise immunity characteristic of CMOS devices
  • Direct bus connection capability via 3-state outputs
  • Clear function for all flip-flops
  • Robust ceramic package suitable for harsh environments
  • Operational over full military temperature range

The SNJ54AHC574J from Texas Instruments is a versatile and reliable solution for data storage and transfer applications that require high-speed, low-power operation, and the ability to interface with bus-organized systems. Whether used in computing systems, data communication, or control systems, this IC delivers consistent performance and durability.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
8-/9-/10-Bit Bus Interface Registers
Lowest to $2.0095
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $1.5640
Microchip Technology
5V/3.3V DIFFERENTIAL DATA AND CLOCK D FLIP-FLOP | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $2.5029
ON Semiconductor
Octal 3-State Non-Inverting D Flip-Flop High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.2556
NXP / Nexperia
Lowest to $0.2703
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.2390
Fairchild/ON Semiconductor
Dual D Positive-Edge-Triggered Flip-Flop with Preset and Clear
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.4821 $70.4463
6+ $19.2674 $115.6044
9+ $18.6653 $167.9877
12+ $18.0632 $216.7584
15+ $17.4611 $261.9165
20+ $15.6548 $313.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess