EN
  • EN
  • DE
  • IT

SNJ54AHCT244W

Part No SNJ54AHCT244W
Manufacturer Texas Instruments
Description Military 8-ch, 4.5-V to 5.5-V buffers with TTL-compatible CMOS inputs 20-CFP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 2.45 mm
High Level Output Current -8 mA
Lead Free Contains Lead
Length 13.09 mm
Logic Function Buffer
Low Level Output Current 8 mA
Max Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits 8
Number of Channels 8
Number of Elements 2
Number of Inputs 8
Number of Outputs 8
Number of Pins 20
Operating Supply Voltage 5 V
Packaging Rail/Tube
Polarity Non-Inverting
Propagation Delay 13 ns
Quiescent Current 4 µA
Radiation Hardening No
RoHS Compliant
Schedule B 8542390000, 8542390000
Thickness 1.84 mm
Width 6.92 mm
Win Source Part Number 1185586-SNJ54AHCT244W
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54AHCT244W CAD Model

Description

SNJ54AHCT244W Octal Buffer/Line Driver from Texas Instruments

The SNJ54AHCT244W is a high-performance, octal buffer and line driver designed to provide interface buffering for a wide range of applications. Manufactured by Texas Instruments, a leader in semiconductor solutions, this integrated circuit is part of the Advanced High-Speed CMOS (AHCT) family and is designed to operate over a broad voltage range while providing rail-to-rail signal buffering with high drive strength.

Key Features:

  • Logic Type: Octal Buffer/Line Driver with 3-state outputs
  • Operating Voltage: 4.5V to 5.5V, making it compatible with TTL logic levels
  • Drive Capability: Capable of driving heavily loaded outputs with 15 LSTTL loads
  • 3-State Outputs: Each output can be placed in a high impedance state, providing flexibility in bus-oriented applications
  • Speed: Fast propagation delays and output transition times to maintain signal integrity
  • Package: Available in a durable ceramic flat package (CERFLAT) for robust performance
  • Temperature Range: Military-grade with an operational range from -55°C to 125°C
  • Quality: Meets or exceeds the specifications of the standard military drawings (SMDs)

Applications:

The SNJ54AHCT244W is suitable for a variety of high-speed digital interfacing applications, including:

  • Bus drivers
  • Memory address drivers
  • Data transmission lines for communication between boards
  • Buffer memory address registers
  • Input/output port drivers

Quality and Reliability:

As with all Texas Instruments products, the SNJ54AHCT244W is designed to meet the highest standards of quality and reliability. This device is rigorously tested to ensure optimal performance even in extreme conditions, making it a reliable choice for mission-critical systems in military and aerospace applications.

Technical Support and Resources:

Designers and engineers can access comprehensive technical documentation, including datasheets, application notes, and design resources, directly from the Texas Instruments website. TI also offers customer support and a community forum for any additional questions or design assistance.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.8908 $80.8908
2+ $66.3719 $132.7438
3+ $64.2978 $192.8934
4+ $62.2237 $248.8948
5+ $60.1496 $300.7480
6+ $53.9272 $323.5632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess