The SNJ54AHCT573J, manufactured by Texas Instruments, is an integrated circuit that belongs to a family of high-speed, advanced high-CMOS (HC) technology octal transparent D-type latches. This device is designed to have the capability to store eight bits of data and is particularly useful for the temporary storage of data. Its transparent latches ensure that when the latch enable (LE) input is high, the Q outputs will follow the data (D) inputs. When LE is taken low, the data that was present at the D inputs at the time the transition occurred is retained at the Q outputs until LE is returned high.
The SNJ54AHCT573J is characterized by its wide operating voltage range and its compatibility with TTL (transistor-transistor logic) levels. This makes it particularly versatile for interfacing with various logic families. The device operates over a broad voltage range from 4.5V to 5.5V, which allows for use in a wide array of applications ranging from personal computers to industrial systems.
This product features an 8-bit wide data path, which makes it suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and working registers. Its high-current outputs can drive up to 15 LSTTL loads, which is substantial for most applications. Moreover, the SNJ54AHCT573J ensures a low power consumption and a balanced propagation delay, which is crucial for maintaining the integrity of data signals in high-speed operations.
Packaged in a J-lead ceramic package, the SNJ54AHCT573J is designed for optimal durability and reliability under extreme environmental conditions, making it ideal for military and aerospace applications. The product also meets or exceeds the specifications of the JEDEC standard number JESD 13-B. For those in need of a robust, reliable, and high-performing octal latch, the SNJ54AHCT573J from Texas Instruments is an excellent choice.
Key Features:
- Eight D-Type Latches in a Single Package
- Wide Operating Voltage Range of 4.5V to 5.5V
- High-Current Outputs Drive Up To 15 LSTTL Loads
- Low Power Consumption
- Compatible with TTL Input Levels
- Durable J-Lead Ceramic Package
- Meets or Exceeds JESD 13-B Specifications