EN
  • EN
  • DE

SNJ54AS885JT

Part No SNJ54AS885JT
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 54AS885 8-BIT MAGNITUDE COMPARAT
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 8 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896859-SNJ54AS885JT
Ultra Librarian 3D Model Ultra Librarian SNJ54AS885JT CAD Model

Description

The SNJ54AS885JT from Texas Instruments is a high-performance digital interface integrated circuit (IC) designed to meet the rigorous demands of complex digital systems. This IC is part of the Advanced Schottky (AS) family, known for its fast switching speeds and low power consumption, making it an ideal choice for high-speed computing and telecommunications applications.

Key Features

  • Advanced Schottky Technology: Provides faster switching speeds and better performance compared to standard Schottky ICs.
  • Durable Military Grade: The SNJ54AS885JT is built to military specifications, offering enhanced reliability and robustness in harsh environments.
  • High-Speed Operation: This IC is capable of handling high-speed digital signals, ensuring quick data processing and transfer rates.
  • Low Power Dissipation: It is designed to operate with minimal power loss, making it suitable for power-sensitive applications.

Product Specifications

The SNJ54AS885JT is characterized by its exceptional specifications that cater to the needs of high-speed digital interfaces:

  • Logic Type: BCD to Decimal Decoders / Drivers
  • Supply Voltage Range: Typically 4.5V to 5.5V, accommodating standard digital system voltages.
  • Operating Temperature Range: -55°C to 125°C, ensuring reliable operation under extreme conditions.
  • Package / Case: LCC-24, offering a compact footprint for space-constrained applications.

Applications

The versatility of the SNJ54AS885JT makes it suitable for a wide range of applications, including:

  • High-speed computing systems
  • Telecommunications equipment
  • Industrial control systems
  • Avionics and military hardware

Conclusion

With its cutting-edge Schottky technology, military-grade construction, and high-speed performance, the SNJ54AS885JT from Texas Instruments stands out as a top-tier digital interface IC. Its low power consumption, combined with its ability to operate in extreme temperatures, makes it a reliable and efficient solution for advanced digital systems.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.1805 $57.1805
3+ $46.9173 $140.7519
4+ $45.4512 $181.8048
5+ $43.9850 $219.9250
6+ $42.5188 $255.1128
8+ $38.1204 $304.9632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess