EN
  • EN
  • DE
  • IT

SNJ54CBTD3384W

Part No SNJ54CBTD3384W
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 10-BIT FET BUS SWITCHES WITH LEVEL SHIFTING
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1256587-SNJ54CBTD3384W
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54CBTD3384W CAD Model

Description

Texas Instruments SNJ54CBTD3384W Octal FET Bus Switch

The SNJ54CBTD3384W from Texas Instruments is a high-performance, octal FET bus switch designed to provide efficient, low-on-resistance switching for high-speed data paths. This integrated circuit is part of Texas Instruments' CBTD family of switches, which are known for their robustness and reliability in a wide range of applications.

The device features eight FET switches that can be controlled by a single enable (OE) input. When OE is low, the switches are on and can pass bidirectional signals between their respective A and B ports. When OE is high, the switches are off, and the high-impedance state of the switch outputs prevents data flow, effectively isolating the buses.

The SNJ54CBTD3384W operates over a wide voltage range, from 4.5V to 5.5V, making it suitable for interfacing with TTL logic levels. Additionally, the switch provides low power consumption with a quiescent current of only 10µA max, which is ideal for power-sensitive applications.

This device is designed with a latch-up performance that exceeds 250mA per JESD 17, providing additional protection for your circuits. The ESD protection is also noteworthy, ensuring the device can withstand electrostatic discharges without damage, thereby enhancing its robustness in demanding environments.

The SNJ54CBTD3384W comes in a ceramic flat package (W) that is not only durable but also suitable for military or aerospace applications that require operation under extreme conditions. Its temperature range of -55°C to 125°C ensures reliable performance even in the most challenging thermal environments.

In summary, the SNJ54CBTD3384W is an exceptional choice for applications that demand fast switching, low power dissipation, and reliable operation under harsh conditions. Whether it's for data acquisition systems, communication interfaces, or any other application requiring a high-quality bus switch, the SNJ54CBTD3384W from Texas Instruments is a component that engineers can trust for their critical designs.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess