EN
  • EN
  • DE

SNJ54F04J

Part No SNJ54F04J
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Description HEX INVERTERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 336227-SNJ54F04J
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54F04J CAD Model

Description

SNJ54F04J: Texas Instruments Hex Inverter

The SNJ54F04J from Texas Instruments is a high-performance, military-grade hex inverter integrated circuit designed for a broad range of digital applications. This device is part of the F series, which is renowned for its fast switching speeds and robust performance in demanding environments.

Contained within a durable ceramic package, the SNJ54F04J offers six independent inverter gates, each capable of inverting a digital signal. This makes it an ideal choice for implementing logic inversion, signal conditioning, and pulse shaping in your digital systems. The ceramic package not only ensures the protection of the device against harsh conditions but also meets the stringent requirements of military specifications.

Key Features:

  • Logic Type: Hex Inverter – The device contains six inverter gates that can be used independently.
  • Supply Voltage Range: The SNJ54F04J operates over a broad range of supply voltages, making it versatile for various logic level requirements.
  • Operating Temperature: Designed to withstand extreme temperatures, it is suitable for use in military and aerospace applications where reliability is paramount.
  • Package / Case: The device comes in a J-Package, which is a ceramic flat package that provides excellent thermal and mechanical characteristics.
  • Logic Family: F Series – Known for its fast propagation delay and high noise immunity, it is a preferred choice for high-speed logic operations.

Applications:

The SNJ54F04J is highly versatile and can be used in a variety of applications, including:

  • Signal processing
  • Control systems
  • Communication systems
  • Data manipulation
  • Pulse shaping circuits
  • Timing circuits

With its robust design and high-speed operation, the SNJ54F04J from Texas Instruments is an excellent choice for any application requiring reliable logic inversion. Whether you're working on a critical military project or designing a complex digital system, this hex inverter will provide the performance and durability you need.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Lowest to $13.0434
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Fuji Electric
Lowest to $25.5532
Freescale Semiconductor - NXP
Lowest to $19.5853
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5150 $52.1200
19+ $5.3457 $101.5683
29+ $5.1786 $150.1794
40+ $5.0116 $200.4640
52+ $4.8445 $251.9140
70+ $4.3434 $304.0380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess