EN
  • EN
  • DE

SNJ54F32J

Part No SNJ54F32J
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description 54F32 QUADRUPLE 2-INPUT POSITIVE / IC Channel
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54F32
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 673909-SNJ54F32J
Ultra Librarian 3D Model Ultra Librarian SNJ54F32J CAD Model

Description

Product Overview: SNJ54F32J from Texas Instruments

The SNJ54F32J is a high-performance integrated circuit produced by Texas Instruments, renowned for its reliability and versatility in a wide range of electronic applications. This particular model is part of the 54F series, which is well-known for its fast-operating speeds and robust performance characteristics.

Key Features

  • Logic Type: The SNJ54F32J is a Quad 2-Input OR Gate, which is fundamental in implementing logical operations in digital circuits.
  • Package: It is encapsulated in a durable ceramic flat package (J package), which provides excellent thermal stability and protection against environmental factors.
  • Operating Temperature Range: This device operates over a wide temperature range, typically from -55°C to 125°C, making it suitable for military and aerospace applications that demand high reliability under extreme conditions.
  • Supply Voltage: It is designed to work with a supply voltage typically around 5V, which is standard for TTL (Transistor-Transistor Logic) devices.
  • Logic Family: As a part of the Fast series, it offers a superior speed-performance ratio compared to standard TTL logic families.

Applications

The SNJ54F32J is used in a variety of digital logic applications where high-speed OR operations are required. Its robustness makes it ideal for:

  • Military and defense systems
  • Aerospace and avionics
  • High-reliability computing
  • Complex logic circuits
  • Communication infrastructure

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SNJ54F32J is no exception, undergoing rigorous testing to ensure it meets the stringent requirements for military and aerospace applications. The ceramic packaging not only provides physical protection but also aids in the longevity and consistent performance of the device over its operational life.

Conclusion

With its fast operation, durable construction, and wide operating temperature range, the SNJ54F32J from Texas Instruments stands out as a reliable choice for complex logic operations in demanding environments. Whether for use in high-stakes military hardware or in sophisticated computing systems, this Quad 2-Input OR Gate is engineered to perform with precision and stability.

You May Also Be Interested in

ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8707 $52.8363
21+ $4.8170 $101.1570
33+ $4.6664 $153.9912
45+ $4.5159 $203.2155
58+ $4.3654 $253.1932
77+ $3.9138 $301.3626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess