EN
  • EN
  • DE

SNJ54F373W

Part No SNJ54F373W
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description Octal Transparent D-type Latches With 3-State Outputs 20-CFP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 2.45 mm
High Level Output Current -3 mA
Lead Free Contains Lead
Length 13.09 mm
Low Level Output Current 20 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits 8
Number of Elements 1
Number of Outputs 8
Number of Pins 20
Operating Supply Voltage 5 V
Output Type TTL
Packaging Rail/Tube
Polarity Non-Inverting
Propagation Delay 15 ns
Radiation Hardening No
RoHS Compliant
Thickness 1.84 mm
Width 6.92 mm
Win Source Part Number 1016607-SNJ54F373W
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SNJ54F373W CAD Model

Description

The SNJ54F373W is a high-quality integrated circuit manufactured by Texas Instruments, renowned for their expertise in semiconductor design and production. This particular component is part of the F family of octal transparent D-type latches, designed with advanced silicon-gate technology to ensure high performance and reliability for a wide range of applications.

Key Features

  • Octal D-Type Latches: The SNJ54F373W features eight D-type latches that provide temporary storage of data and maintain the output state until a new data input is received.
  • Transparent Latches: The latches are transparent, meaning that when the latch enable (LE) input is high, the Q outputs follow the data (D) inputs. When LE is taken low, the data that was present at the inputs at the time the transition occurred is latched.
  • 3-State Outputs: Each latch has a 3-state output, which can be used in bus-oriented systems. The outputs can be placed in a high-impedance state, effectively disconnecting the latch from the bus.
  • Wide Operating Temperature Range: The SNJ54F373W is designed to operate over a wide temperature range, making it suitable for military and aerospace applications that require robust performance under extreme conditions.
  • High Drive Capability: The IC is capable of driving high current loads, which is essential for driving heavy loads or for use in high-speed applications.

Applications

The SNJ54F373W is versatile and can be used in a variety of applications, including:

  • Temporary data storage
  • Bus driver systems
  • Data buffering
  • Control systems
  • Military and aerospace electronics

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet stringent industry standards. The SNJ54F373W is no exception, as it undergoes rigorous testing and quality assurance processes to ensure its performance and durability in demanding environments.

Conclusion

In summary, the SNJ54F373W from Texas Instruments is a reliable and high-performing octal transparent D-type latch that is suitable for use in a variety of complex electronic systems. Its robust design and advanced features make it an ideal choice for designers who require dependable components for their critical applications.

You May Also Be Interested in

Banner Engineering Corporation
SLSK30-1350Q88-1RE75 - Banner Engineering SLSK30-1350Q88-1RE75 EZS PAIR 30mmODSx1350mm
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Infineon Technologies
IGBT 1200V 46A 313W TO247-3 / IGBT NPT 1200 V 46 A 313 W Through Hole PG-TO247-3-1
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
Lowest to $46.9219
JST Sales America Inc.
CONN HEADER R/A 12POS 2.5MM / Connector Header Through Hole, Right Angle 12 position 0.098" (2.50mm)
Lowest to $0.2763
National Semiconductor (TI)
Need more? Email Us
Semikron
Pbc Driver For One Igbt; 10A; 1700V
Need more? Email Us
Shindengen
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.5726 $79.1452
4+ $32.4698 $129.8792
5+ $31.4551 $157.2755
7+ $30.4404 $213.0828
9+ $29.4258 $264.8322
12+ $26.3817 $316.5804
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess