EN
  • EN
  • DE

SNJ54HC04J(8409801CA)

Part No SNJ54HC04J(8409801CA)
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Package DIP
Win Source Part Number 086117-SNJ54HC04J(8409801CA)
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54HC04J(8409801CA) CAD Model

Description

The SNJ54HC04J, part number 8409801CA, is a high-performance, Hex Inverter integrated circuit (IC) produced by the renowned manufacturer Texas Instruments. This device is part of the HC family, which is well-known for its high-speed CMOS technology. The SNJ54HC04J is designed to operate with a wide power supply range and provides a robust and reliable solution for a variety of digital logic inversion applications.

Key Features:

  • Voltage Range: The IC can operate with a power supply voltage range from 2V to 6V, making it versatile for use in various systems that require different voltage levels.
  • Logic Type: Hex inverter logic, which means it contains six independent inverter gates in one package, each capable of inverting the input signal to its opposite logic level.
  • Operating Temperature: This device is designed to perform reliably in a wide temperature range, typically from -55°C to 125°C, making it suitable for military and aerospace applications.
  • Package: The SNJ54HC04J is encapsulated in a ceramic dual in-line package (DIP), ensuring high durability and resistance to harsh environmental conditions.
  • Output Drive Capability: It can source or sink up to 4 mA of current, allowing it to drive multiple loads or interface with other logic families.
  • Propagation Delay: The IC features a fast propagation delay, which is essential for high-speed digital circuits where timing is critical.
  • Technology: Utilizes advanced silicon-gate CMOS technology to achieve high noise immunity and low power consumption.

Applications:

The SNJ54HC04J is a versatile component that can be used in a variety of electronic circuits and systems, including:

  • Signal processing
  • Logic inversion
  • Pulse shaping
  • Oscillators
  • Logic level translation
  • High-speed computing applications

With its robust design and high-reliability features, the SNJ54HC04J from Texas Instruments is an excellent choice for critical applications that demand the highest level of performance and durability.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess