EN
  • EN
  • DE

SNJ54HC148J

Part No SNJ54HC148J
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 8-LINE TO 3-LINE PRIORITY ENCODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 54HC
Package Tube
Product Status Active
Type Priority Encoder
Independent Circuits 1
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 673924-SNJ54HC148J
Ultra Librarian 3D Model Ultra Librarian SNJ54HC148J CAD Model

Description

The SNJ54HC148J is a high-performance integrated circuit produced by Texas Instruments, a leader in the semiconductor industry. This chip is part of the 54HC series, which is renowned for its high-speed CMOS logic family. The SNJ54HC148J is an 8-line to 3-line priority encoder designed with the intent of providing a significant reduction in power consumption over its TTL counterpart while maintaining the ability to drive the same load types.

Key Features

  • Logic Family: The device is built on the CMOS logic family, ensuring low power consumption and a wide operating voltage range.
  • Priority Encoding: With its 8-line to 3-line priority encoding, the SNJ54HC148J offers an efficient solution for reducing multiple inputs into a smaller number of outputs.
  • Power Supply: The integrated circuit operates over a broad voltage range, typically from 2V to 6V, making it versatile for various applications.
  • Temperature Range: It is designed to operate over a wide temperature range, typically from -55°C to 125°C, suitable for military and aerospace applications.
  • Package: The SNJ54HC148J comes in a standard ceramic dual-inline package (CERDIP), ensuring robustness and reliability.

Applications

The SNJ54HC148J is ideal for a multitude of applications where priority encoding is required. It is especially useful in systems where hardware priority is a necessity, such as interrupt controllers, signal multiplexing, and various forms of data conversion. Its rugged design makes it perfect for high-reliability environments like military and aerospace applications but is also well-suited for industrial and commercial electronic systems.

Quality and Reliability

As with all Texas Instruments products, the SNJ54HC148J is manufactured to the highest quality standards. It undergoes rigorous testing to ensure performance and reliability. The device's military-grade specifications guarantee operation in the harshest conditions, providing peace of mind for critical applications.

Ordering and Packaging

To accommodate various production requirements, the SNJ54HC148J is available in bulk or tape and reel packaging. Detailed ordering and shipping information can be obtained from Texas Instruments' official website or through authorized distributors.

You May Also Be Interested in

Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess