EN
  • EN
  • DE

SNJ54HC153FK

Part No SNJ54HC153FK
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 54HC153 DUAL 4-LINE TO 1-LINE DA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 9 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1039245-SNJ54HC153FK
Ultra Librarian 3D Model Ultra Librarian SNJ54HC153FK CAD Model

Description

The SNJ54HC153FK is a high-quality integrated circuit from Texas Instruments, renowned for its precision and durability in various electronic applications. This component is part of the 54HC series, which stands out for its high-speed CMOS logic operating capabilities.

Key Features

  • Dual 4-Line to 1-Line Data Selectors/Multiplexers: This feature allows the device to select one of four data sources for each output, providing flexibility and efficiency in routing digital signals within a system.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 2V to 6V, accommodating diverse power requirements and ensuring compatibility with both TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) technologies.
  • Low Power Consumption: Designed with energy efficiency in mind, the SNJ54HC153FK minimizes power usage, making it suitable for battery-powered devices and applications where power conservation is critical.
  • High Noise Immunity: The inherent design of the 54HC series provides a high degree of noise immunity, ensuring stable performance even in electrically noisy environments.
  • Durable Ceramic Flat Packaging: The device is encapsulated in a robust ceramic flat package (FK suffix), which offers excellent thermal and mechanical protection, thus enhancing its reliability and longevity in harsh conditions.

Applications

The SNJ54HC153FK is versatile and can be used in a wide array of applications, including:

  • Data routing and signal multiplexing in communication systems
  • Function generation in test equipment
  • Address decoding in memory selection circuits
  • Control signal gating in computer systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the SNJ54HC153FK is no exception. Each device undergoes rigorous testing to ensure it meets the stringent requirements for military and aerospace applications, guaranteeing performance and reliability. Whether for use in critical systems or everyday electronics, the SNJ54HC153FK from Texas Instruments is an excellent choice for designers seeking a dependable multiplexing solution.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess