EN
  • EN
  • DE

SNJ54LS139AW

Part No SNJ54LS139AW
Manufacturer Texas Instruments
Description Dual 2-Line To 4-Line Decoders/Demultiplexers 16-CFP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 2.03 mm
High Level Output Current -400 µA
Lead Free Contains Lead
Length 10.3 mm
Logic Function Decoder, Demultiplexer
Low Level Output Current 4 mA
Max Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits 4
Number of Channels 2
Number of Elements 2
Number of Inputs 2
Number of Outputs 4
Number of Pins 16
Operating Supply Voltage 5 V
Packaging Rail/Tube
Polarity Inverting
Propagation Delay 38 ns
Quiescent Current 6.8 mA
Radiation Hardening No
RoHS Compliant
Thickness 1.65 mm
Width 6.73 mm
Win Source Part Number 1195273-SNJ54LS139AW
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54LS139AW CAD Model

Description

The SNJ54LS139AW is a high-performance, dual 2-line to 4-line decoder/demultiplexer designed and manufactured by Texas Instruments. This integrated circuit is part of the 54LS series, known for its low-power Schottky technology, which provides a perfect balance between speed and power consumption, making it suitable for a wide range of applications.

Key Features

  • Logic Family: The device belongs to the 54LS family which is characterized by its use of low-power Schottky technology.
  • Dual Decoder: It features two independent decoders, each accepting two binary weighted inputs (A and B) and providing four mutually exclusive outputs.
  • Demultiplexing Capability: Each half of the SNJ54LS139AW can be used as a demultiplexer by using one of the active LOW enable inputs as the data input while the other enable input is used as the strobe.
  • Active LOW Outputs: All outputs are active LOW, which simplifies the design of combinational logic systems.
  • Wide Operating Temperature: The device is designed to operate over a broad temperature range, making it suitable for military and aerospace applications.

Applications

The SNJ54LS139AW is versatile and can be used in various applications such as:

  • Memory decoding or data routing in computer systems
  • Control systems for industrial processes
  • Instrumentation and test equipment
  • Address decoding for memory selection in microprocessor systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The SNJ54LS139AW is no exception, and it is manufactured to the highest standards to ensure consistent performance and durability. The device is available in a military-grade ceramic package, which provides additional protection against harsh environmental conditions.

Technical Specifications

  • Package: Ceramic Flat (W) Package
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature: -55°C to 125°C

Overall, the SNJ54LS139AW from Texas Instruments is a reliable and efficient solution for systems requiring high-speed decoding or demultiplexing with minimal power consumption.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.2427 $54.4854
5+ $22.3530 $111.7650
7+ $21.6544 $151.5808
10+ $20.9559 $209.5590
13+ $20.2574 $263.3462
17+ $18.1618 $308.7506
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess