EN
  • EN
  • DE

SNJ54LS151J

Part No SNJ54LS151J
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DATA SEL/MULTPL 1X8:1 16CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 54LS
Package Bulk
Product Status Active
Type Data Selector/Multiplexer
Independent Circuits 1
Current - Output High, Low 4mA, 400µA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 336276-SNJ54LS151J
Ultra Librarian 3D Model Ultra Librarian SNJ54LS151J CAD Model

Description

The SNJ54LS151J is a high-performance integrated circuit produced by Texas Instruments, renowned for its precision and reliability in the electronics industry. This particular model is part of the 54LS series, which is well-regarded for its low-power Schottky technology, offering a perfect blend of speed and power efficiency.

Key Features

  • Functionality: The SNJ54LS151J is an 8-input digital multiplexer with a 3-state output. It allows one of the eight data inputs to be selected and directed to the output, based on the combination of the select inputs.
  • Logic Family: The device operates within the LS (Low-power Schottky) family, which is known for its lower power consumption compared to other TTL families, without compromising on switching speeds.
  • Package Type: It is available in a robust ceramic flat package (J package), which ensures durability and protection against environmental factors, making it suitable for military and aerospace applications.
  • Temperature Range: The SNJ54LS151J is designed to operate over a wide temperature range, typically from -55°C to 125°C, ensuring reliable performance under extreme conditions.
  • Supply Voltage: It operates at a nominal supply voltage of 5V, which is standard for TTL devices, allowing for easy integration into a wide range of digital systems.

Applications

The versatility of the SNJ54LS151J makes it an ideal choice for various applications, including:

  • Data routing and signal multiplexing in communication systems.
  • Function generation and logic implementation in computational systems.
  • Control systems in industrial and military equipment.
  • Complex data management systems requiring high-speed data selection and switching.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet stringent industry standards. The SNJ54LS151J is no exception, with its rigorous testing protocols ensuring that each device performs to the highest specifications. The ceramic packaging also provides a level of quality that is suitable for mission-critical applications where failure is not an option.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2300 $50.6100
17+ $5.9324 $100.8508
27+ $5.7470 $155.1690
36+ $5.5616 $200.2176
47+ $5.3762 $252.6814
63+ $4.8200 $303.6600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess