The SNJ54LS161J is a high-performance, synchronous 4-bit binary counter device designed and manufactured by Texas Instruments. This integrated circuit belongs to the 54LS series and is encapsulated in a robust ceramic flat package (CFP), ensuring durability and reliability even in extreme environmental conditions.
Key Features
- Synchronous Counting and Loading: The counter operations are synchronized by the clock input, which allows precise timing and control over counting sequences.
- High-Speed Operation: Engineered for fast response times, the SNJ54LS161J is capable of handling high-frequency input signals, making it suitable for rapid counting applications.
- Two Count Enable Inputs: These inputs provide additional control and allow for easy implementation of multiple counting modes.
- Direct Clear Function: The clear function is asynchronous, enabling the counter to be reset quickly and efficiently without regard to the clock signal.
- Output State Indicators: The device includes output state indicators that can be used for cascading purposes, allowing for the creation of counters with a larger number of bits.
- Fully TTL Compatible: The SNJ54LS161J is fully compatible with other TTL logic families, allowing for seamless integration into existing digital systems.
Applications
The versatility of the SNJ54LS161J makes it an ideal choice for a wide range of applications, including:
- Industrial control systems
- Frequency division
- Event counting
- Digital timers and clocks
- Programmable dividers
Quality and Reliability
As with all Texas Instruments products, the SNJ54LS161J is designed to meet the highest standards of quality and reliability. It undergoes rigorous testing to ensure performance under various conditions, making it a dependable choice for critical and demanding applications.
Technical Specifications
For detailed technical specifications, designers and engineers are encouraged to consult the official datasheet provided by Texas Instruments. The datasheet contains comprehensive information on electrical characteristics, pin configurations, timing diagrams, and application notes to assist in the effective utilization of the SNJ54LS161J.