EN
  • EN
  • DE
  • IT

SNJ54LS221W

Part No SNJ54LS221W
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description 54LS221 DUAL MONOSTABLE MULTIVIB / Monostable Multivibrator
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Multivibrators
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 6 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 994536-SNJ54LS221W
Ultra Librarian 3D Model Ultra Librarian SNJ54LS221W CAD Model

Description

The SNJ54LS221W is a versatile and high-quality dual monostable multivibrator from Texas Instruments, designed to deliver reliable performance for a wide range of digital applications. This integrated circuit is part of the 54LS series, known for its low power consumption and high-speed operation.

Key Features

  • Monostable Multivibrator: The SNJ54LS221W contains two independent monostable multivibrators, also known as 'one-shots', which are capable of generating precise time delays or timing pulses on demand.
  • High-Speed Operation: This device is optimized for speed, with typical propagation delays as low as 15 ns, making it suitable for high-speed systems.
  • Multiple Triggering Modes: It can be triggered on the falling edge of the input pulse, ensuring versatility in responding to different signal conditions.
  • Adjustable Pulse Width: The pulse duration is programmable by selecting external resistance and capacitance values, allowing for a wide range of timing intervals.
  • Retriggerable Mode: For applications requiring longer pulse widths, the SNJ54LS221W can be retriggered by applying additional pulses within the timing interval.
  • Direct Clear Input: A direct clear input allows immediate termination of the output pulse, providing an additional layer of control.

Applications

The SNJ54LS221W is suitable for use in various digital systems, including:

  • Timing circuits
  • Sequential timers
  • Pulse shaping
  • Delayed switching
  • Frequency division

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The SNJ54LS221W is built to meet stringent industry standards, ensuring performance and durability in even the most demanding conditions. With its robust design and proven track record, the SNJ54LS221W is a component that engineers can trust for their critical timing solutions.

Technical Specifications

Parameter Value Supply Voltage (V<sub>CC) 4.5V to 5.5V Operating Temperature Range -55°C to 125°C Package Type Ceramic Flat Pack Mounting Type Through-Hole

You May Also Be Interested in

Texas Instruments
IC MULTIVIBRATOR 21NS 16TSSOP / Monostable Multivibrator 21 ns 16-TSSOP
Lowest to $0.7924
Texas Instruments
54LS221 DUAL MONOSTABLE MULTIVIB / Monostable Multivibrator
Lowest to $57.0746
Nexperia USA Inc.
IC MULTIVIBRATOR 65NS 16TSSOP
Lowest to $0.3170
Texas Instruments
DUAL RETRIGGERABLE MONOSTABLE MU
Lowest to $66.4797
Rochester Electronics
MULTIVIBRATOR; DUAL / Monostable Multivibrator
Need more? Email Us
ON Semiconductor
ANALOG CIRCUIT, 1 FUNC, BIPOLAR / Monostable Multivibrator
Lowest to $5.1449
Texas Instruments
IC MULTIVIBRATOR 25NS 16SOIC
Lowest to $0.9234
ON Semiconductor
IC MULTIVIBRATOR 95NS 16TSSOP
Lowest to $1.0098
Texas Instruments
IC MULTIVIBRATOR 10.5NS 16TSSOP
Lowest to $2.4876

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.0746 $57.0746
3+ $46.8304 $140.4912
4+ $45.3670 $181.4680
5+ $43.9035 $219.5175
6+ $42.4401 $254.6406
8+ $38.0497 $304.3976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 786 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess